EN
  • EN
  • DE

LTC2950CDDB-2#TRMPBF

Part No LTC2950CDDB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN / Power Supply Controller Push Button, On/Off Controller 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Push Button, On/Off Controller
Voltage - Supply 2.7V ~ 26.4V
Current - Supply 6 µA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2950
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2950CDDB-2#TRMPBF-ND,LTC2950CDDB-2#TRMPBFCT,-2735-LTC2950CDDB-2#TRMPBFDKR,LTC2950CDDB2TRMPBF,-2735-LTC2950CDDB-2#TRMPBFCT,LTC2950CDDB-2#TRMPBFDKR,LTC2950CDDB-2#TRMPBFTR
Standard Package 500
Win Source Part Number 1156948-LTC2950CDDB-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2950CDDB-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2950CDDB-2#TRMPBF Push Button On/Off Controller

The LTC2950CDDB-2#TRMPBF is a sophisticated push button on/off controller from Analog Devices Inc., designed to manage the power functions of electronic devices with precision and ease. This compact, feature-rich component is housed in a 12-lead DFN (4mm x 3mm) package, making it an ideal solution for space-constrained applications.

At the heart of this controller is its ability to provide a controlled power-up and power-down sequence, which is initiated by a simple push-button interface. The LTC2950CDDB-2#TRMPBF ensures that the connected system powers on only when the push button is pressed and held for a programmable amount of time, preventing accidental activation and conserving battery life in portable devices.

Furthermore, this controller has an integrated timer that facilitates an orderly shutdown process when the button is pressed again. This feature is crucial for preventing data loss and ensuring that the system's state is safely preserved before power is removed. Additionally, the LTC2950CDDB-2#TRMPBF offers an 'enable' output that can be used to control a DC/DC converter or an external p-channel MOSFET, providing further flexibility in power management schemes.

The device also includes an under-voltage lockout feature, which ensures that the system does not operate under conditions that could be harmful or less than optimal for the system's performance. This feature is adjustable, allowing designers to set the threshold according to the specific needs of their application.

For added convenience, the LTC2950CDDB-2#TRMPBF has an open-drain 'kill' input that can force the system into shutdown mode immediately, which is particularly useful in emergency situations or when implementing a software-controlled shutdown.

With its wide input voltage range from 2.7V to 26.4V, the LTC2950CDDB-2#TRMPBF is versatile and can be used in a variety of applications, including portable instruments, medical devices, industrial controls, and computing systems. Its robust design and comprehensive features make it a reliable choice for engineers looking to enhance the user interface and power management of their electronic products.

Overall, the LTC2950CDDB-2#TRMPBF from Analog Devices Inc. is a powerful tool for any designer looking to streamline the power control interface of their next project.

You May Also Be Interested in

NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to €5.4248
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to €25.1540
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to €5.1923
STMicroelectronics
DISCRETE
Lowest to €4.0687
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to €4.2307
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to €8.9470
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to €10.5862
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to €17.6429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €5.4396 €48.9564
21+ €4.4633 €93.7289
32+ €4.3238 €138.3631
44+ €4.1843 €184.1102
57+ €4.0449 €230.5585
75+ €3.6264 €271.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess