EN
  • EN
  • DE

LTC2953CDD-1#PBF

Part No LTC2953CDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Power Supply Controller Push Button, On/Off Controller 12-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (3x3)
Family Name LTC2953
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924433-LTC2953CDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2953CDD-1#PBF CAD Model

Description

Analog Devices Inc. LTC2953CDD-1#PBF Push Button On/Off Controller

The LTC2953CDD-1#PBF is a sophisticated push-button on/off controller designed by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This product is specifically tailored for controlling the power state of electronic systems through a simple push-button interface, providing a user-friendly experience and enhancing the overall functionality of the application it is integrated into.

Enclosed in a compact DFN-10 package, the LTC2953CDD-1#PBF offers an array of features that make it an ideal solution for managing power in portable and battery-operated devices. The controller enables power supply sequencing and system control with minimal external components, which is critical for space-constrained applications. It supports a wide input voltage range, allowing it to be used in various systems with different power requirements.

One of the key features of this product is its adjustable turn-on and turn-off timers, which can be configured through external capacitors. This flexibility allows designers to tailor the power-up and power-down sequences to the specific needs of their applications. Additionally, the LTC2953CDD-1#PBF provides an interrupt output that can notify the system's microcontroller of a pending power-down request, ensuring that critical tasks are completed before the power is removed.

The device also includes an under-voltage lockout (UVLO) feature, which prevents the system from operating under conditions that could be harmful or less efficient due to low input voltage. This feature helps to protect the system and prolong the life of the battery.

Overall, the LTC2953CDD-1#PBF from Analog Devices Inc. is a versatile and reliable solution for power management in modern electronics. Its small footprint, combined with its rich feature set, makes it an excellent choice for designers looking to enhance the user interface and power control of their systems.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or consult the product datasheet for the LTC2953CDD-1#PBF.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $3.3059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0269 $50.1345
13+ $8.2272 $106.9536
19+ $7.9701 $151.4319
26+ $7.7130 $200.5380
34+ $7.4559 $253.5006
45+ $6.6846 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,775 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess