EN
  • EN
  • DE
  • IT

LTC2965CDD#TRPBF

Part No LTC2965CDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC2965
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879542-LTC2965CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2965CDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2965CDD#TRPBF Voltage Supervisor

The LTC2965CDD#TRPBF is a versatile voltage supervisor component designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This precision voltage supervisor is engineered to monitor system voltages, ensuring that electronic devices operate within their specified voltage ranges and providing a reliable safeguard against voltage-related failures.

This specific model comes in a compact DFN package, which is ideal for space-constrained applications. The LTC2965CDD#TRPBF is designed to monitor from 1.8V to 5.5V supply voltages, making it suitable for a wide range of electronic systems, from portable battery-operated devices to automotive and industrial equipment.

Key features of the LTC2965CDD#TRPBF include:

  • Adjustable Thresholds: Users can set precise voltage thresholds according to the needs of their specific application, ensuring customized protection.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered applications where power efficiency is paramount.
  • Reset Timeout: It offers an adjustable reset timeout period, which provides flexibility in determining how long the system should wait before attempting to reset after a voltage fault is detected.
  • Multiple Supply Monitoring: The ability to monitor more than one supply voltage allows for comprehensive system checks without the need for additional components.

The LTC2965CDD#TRPBF is also characterized by its robustness, with built-in features to ensure reliable operation even in harsh environments. These include:

  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.
  • Overvoltage and Undervoltage Protection: It provides both overvoltage and undervoltage monitoring, ensuring devices are protected from voltage spikes and drops that could cause damage or data loss.

With its precision monitoring capabilities, the LTC2965CDD#TRPBF is an essential component for any system where stable voltage is critical to functionality and longevity. Whether used in consumer electronics, automotive systems, or industrial controls, this voltage supervisor from Analog Devices Inc. offers a reliable solution for protecting sensitive electronic circuits.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $34.2270
Richtek USA Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1837
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 20QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to $2.6520
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $2.2949

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5179 $70.0716
9+ $14.3745 $129.3705
14+ $13.9243 $194.9402
20+ $13.4754 $269.5080
25+ $13.0266 $325.6650
34+ $11.6786 $397.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess