EN
  • EN
  • DE

LTC3026EMSE-1#PBF

Part No LTC3026EMSE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.5A 10MSOP  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 2.6V
Voltage Dropout (Max) 0.25V @ 1.5A
Current - Output 1.5A
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LTC3026
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3026EMSE-1#PBF
Standard Package 50
Win Source Part Number 1072276-LTC3026EMSE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3026EMSE-1#PBF CAD Model

Description

Analog Devices Inc. LTC3026EMSE-1#PBF

The LTC3026EMSE-1#PBF is a high-performance, low dropout linear regulator (LDO) brought to you by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This LDO is designed to deliver continuous output currents up to 1.5A with a dropout voltage of just 300mV at full load, ensuring efficient operation even in low-voltage conditions.

This regulator is ideal for applications requiring high current, low voltage, and precision regulation. It operates over an input voltage range from 1.14V to 5.5V, making it versatile for a wide array of uses, including portable devices, industrial controls, and automotive systems. The LTC3026EMSE-1#PBF offers a fixed output voltage option, which is factory programmed to provide excellent regulation and stability.

One of the key features of the LTC3026EMSE-1#PBF is its robust thermal performance. The device is housed in a thermally enhanced 12-lead MSOP package that enables efficient heat dissipation, critical for maintaining stability and reliability at high currents. Additionally, the regulator includes internal protection features such as overcurrent protection, reverse battery protection, and thermal shutdown, ensuring the safety and longevity of both the regulator and the system it powers.

The LTC3026EMSE-1#PBF also provides fast transient response and low noise operation, which is essential for sensitive RF and precision analog applications. With a low quiescent current, the device supports energy-efficient operation, making it suitable for battery-powered systems where power conservation is critical.

For design flexibility, the LDO allows external capacitance on the output to be tailored according to the specific application requirements, whether that's for additional noise filtering or to optimize transient response. The device also features a shutdown mode, reducing the quiescent current to a negligible level when the system is in standby or turned off.

In summary, the LTC3026EMSE-1#PBF from Analog Devices Inc. is a high-quality, versatile LDO regulator that offers excellent performance for a wide range of applications. Its combination of low dropout, high current capability, and advanced protection features make it an ideal choice for designers looking for reliable and efficient power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess