EN
  • EN
  • DE

LTC3105EMS#TRPBF

Part No LTC3105EMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV ENERGY 1OUT 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Voltage Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3105EMS#TRPBFTR, LTC3105EMS#TRPBFDKR, LTC3105EMS#TRPBF-ND, LTC3105EMS#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879557-LTC3105EMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3105EMS#TRPBF CAD Model

Description

The LTC3105EMS#TRPBF is a high-efficiency step-up DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced power management integrated circuit is ideal for applications where a small, efficient, and reliable power boost is required.

Key Features

  • Adjustable Output Voltage: The LTC3105 provides a versatile solution with an adjustable output voltage, ensuring compatibility with a variety of load requirements.
  • Power Tracking Capability: It features Maximum Power Point Control (MPPC), which is crucial for optimizing the energy extraction from solar cells and other variable power sources.
  • High Conversion Efficiency: With its ability to convert low input voltages to higher output voltages with high efficiency, this converter is well-suited for battery-powered and energy-harvesting applications.
  • Low Start-Up Voltage: The device can start up from voltages as low as 250mV, making it an excellent choice for scenarios with limited power availability.
  • Integrated Low-Loss Full-Wave Rectifier: The LTC3105 incorporates a low-loss full-wave rectifier, which contributes to its overall high efficiency.
  • Small Package: Housed in a compact MSOP-12 package, the LTC3105EMS#TRPBF is suitable for space-constrained applications.

Applications

The LTC3105EMS#TRPBF is a versatile component that can be used in a variety of applications, including:

  • Energy harvesting from thermoelectric generators, solar cells, or piezoelectric elements
  • Wireless sensor networks powered by low-energy sources
  • Battery-powered equipment requiring extended run-time
  • Backup power supply systems
  • Portable and wearable electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC3105EMS#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and durability.

Ordering Information

The product is available in tape and reel packaging, denoted by the TRPBF suffix, which facilitates automated assembly processes for high-volume production.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5147 $58.0588
9+ $11.9095 $107.1855
14+ $11.5373 $161.5222
18+ $11.1651 $200.9718
24+ $10.7930 $259.0320
32+ $9.6765 $309.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess