EN
  • EN
  • DE

LTC3115EFE-1#TRPBF

Part No LTC3115EFE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A/2A 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3115EFE-1#TRPBFDKR, LTC3115EFE-1#TRPBF-ND, LTC3115EFE-1#TRPBFTR, LTC3115EFE-1#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843886-LTC3115EFE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3115EFE-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3115EFE-1#TRPBF Overview

The LTC3115EFE-1#TRPBF is a versatile synchronous step-up DC/DC converter with a wide input and output voltage range, designed and manufactured by Analog Devices Inc. This high-performance component is engineered to meet the needs of a variety of applications that require a stable and efficient power supply, such as portable devices, automotive accessories, and industrial equipment.

With its wide input voltage range of 2.7V to 18V, the LTC3115EFE-1#TRPBF can accommodate a broad spectrum of power sources, including single-cell Li-Ion batteries and multi-cell battery stacks. This flexibility makes it an ideal choice for battery-powered applications where input voltage can vary significantly during operation. The device also provides an adjustable output voltage range from 0.8V to 5.5V, allowing designers to tailor the output to match the specific requirements of their system.

The LTC3115EFE-1#TRPBF incorporates proprietary 1.2MHz fixed-frequency current mode control architecture, which minimizes external component sizes while maintaining low noise and high efficiency operation. The high switching frequency enables the use of small, low-cost inductors and ceramic capacitors, reducing the overall solution footprint on the PCB.

Additional features of the LTC3115EFE-1#TRPBF include programmable soft-start to control inrush current during startup, short-circuit protection, and thermal overload protection to ensure reliable operation under fault conditions. The device also offers up to 95% efficiency, which is critical for maximizing battery life in portable applications.

The LTC3115EFE-1#TRPBF is packaged in a thermally enhanced 20-lead TSSOP package, ensuring efficient heat dissipation and robust performance even in environments with elevated temperatures. The component is also available in a lead-free finish, which complies with RoHS directives and is suitable for environmentally sensitive applications.

In summary, the LTC3115EFE-1#TRPBF from Analog Devices Inc. is a high-efficiency, versatile power solution that provides designers with the flexibility and performance required to address a wide range of power conversion challenges.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3490 $51.7450
12+ $8.4915 $101.8980
19+ $8.2261 $156.2959
26+ $7.9608 $206.9808
33+ $7.6954 $253.9482
44+ $6.8994 $303.5736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess