EN
  • EN
  • DE

LTC3118IUFD#TRPBF

Part No LTC3118IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 2A 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck-Boost Switching Regulator IC Positive Adjustable 2V 1 Output 2A 24-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x5)
Family Name LTC3118
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879572-LTC3118IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3118IUFD#TRPBF CAD Model

Description

Product Overview: LTC3118IUFD#TRPBF from Analog Devices Inc.

The LTC3118IUFD#TRPBF is a versatile and high-efficiency, 18V, 2A buck-boost DC/DC converter designed and manufactured by Analog Devices Inc. This innovative power management integrated circuit is capable of operating with inputs ranging from 2.2V to 18V, making it ideal for a wide array of applications, including single-cell Li-Ion to multi-cell battery stacks, automotive inputs, industrial supplies, and solar panels.

One of the standout features of the LTC3118IUFD#TRPBF is its ability to seamlessly transition between buck and boost modes without disruption in performance. This ensures a stable output even when the input voltage crosses over the output voltage, providing a reliable power solution across varying supply conditions.

The device is housed in a compact QFN package and is part of a tape and reel package, indicated by the suffix ‘#TRPBF’, which denotes the product's suitability for automated assembly processes. This makes the LTC3118IUFD#TRPBF an excellent choice for high-volume production environments where efficiency and reliability are paramount.

With its proprietary 4-switch single inductor architecture, the LTC3118IUFD#TRPBF delivers a low noise and low ripple output, which is essential for sensitive electronic applications. Additionally, the converter features programmable average input current limit, which allows designers to set input current limits to match the power source capabilities, ensuring safe operation and protection for both the power source and the converter.

Other key features include a selectable fixed frequency between 400kHz and 2MHz, which allows for optimization between efficiency and external component size. The device also offers a Burst Mode operation that provides high efficiency at low output currents, further extending battery life for portable applications.

In summary, the LTC3118IUFD#TRPBF from Analog Devices Inc. is a highly adaptable buck-boost converter that offers a combination of wide input voltage range, seamless mode transition, and advanced features. It is engineered to meet the needs of a broad spectrum of power supply designs, ensuring consistent performance and efficiency across various conditions and applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8001 $62.4003
6+ $17.0667 $102.4002
10+ $16.5334 $165.3340
13+ $16.0000 $208.0000
17+ $15.4667 $262.9339
22+ $13.8667 $305.0674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess