EN
  • EN
  • DE

LTC3124IDHC#TRPBF

Part No LTC3124IDHC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2.5A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.5A (Switch) 16-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-DFN (5x3)
Family Name LTC3124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879578-LTC3124IDHC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3124IDHC#TRPBF CAD Model

Description

Overview of LTC3124IDHC#TRPBF

The LTC3124IDHC#TRPBF is a high-efficiency, 3MHz synchronous step-up DC/DC converter with dual-phase, single output, manufactured by Analog Devices Inc. This advanced component is designed to provide a compact, high power density solution for applications requiring a regulated output voltage from an input power source that may be lower than the output.

Key Features

  • Wide Input Voltage Range: The converter operates from an input voltage range of 1.8V to 5.5V, making it suitable for use with a variety of low voltage power sources such as single or multiple-cell batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 15V, which allows for a high degree of flexibility in matching the power requirements of the load.
  • High Efficiency: With its synchronous rectification and 3MHz switching frequency, the LTC3124IDHC#TRPBF achieves high efficiency, which is critical for battery-powered applications where power conservation is paramount.
  • Output Disconnect: The IC includes an internal output disconnect feature that isolates the load from the input when the device is in shutdown.
  • Dual-Phase Operation: The dual-phase operation reduces input and output ripple and allows for the use of smaller external components, minimizing the overall solution footprint.
  • Thermal Protection: The device includes over-temperature protection to safeguard the device and the system under extreme conditions.

Applications

The LTC3124IDHC#TRPBF is ideal for a variety of applications where a higher output voltage is needed from a lower voltage source. This includes but is not limited to:

  • Portable Instruments
  • Medical Devices
  • Wireless Modems
  • Handheld Devices
  • GPS Devices
  • Industrial Equipment

Product Packaging and Quality

The product is available in a 16-lead DFN (4mm x 3mm) package with a thermally enhanced pad. The LTC3124IDHC#TRPBF is also RoHS compliant and designed to meet the rigorous standards set by Analog Devices Inc., ensuring reliability and performance for critical applications.

Conclusion

With its high efficiency, flexible output voltage range, and compact form factor, the LTC3124IDHC#TRPBF from Analog Devices Inc. is a versatile power solution that meets the needs of a wide array of portable and space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess