EN
  • EN
  • DE

LTC3129EMSE-1#PBF

Part No LTC3129EMSE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST PROG 200MA 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LTC3129
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844395-LTC3129EMSE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3129EMSE-1#PBF CAD Model

Description

The LTC3129EMSE-1#PBF from Analog Devices Inc. is a high-efficiency, 200mA buck-boost DC/DC converter with a wide input and output voltage range. It is designed to operate as a constant-current, constant-voltage source and is ideal for battery-powered applications. This versatile component can automatically transition between step-down and step-up modes to provide a stable output voltage even when the input voltage crosses over the output voltage.

The LTC3129EMSE-1#PBF supports an input voltage range from 2.42V to 15V, making it suitable for a variety of power sources including single-cell Li-Ion, multi-cell alkaline, or NiMH batteries, as well as energy harvesting systems and industrial power supplies. Its output voltage is programmable between 1.8V and 5.25V, which allows it to power a broad range of devices and systems.

With its Burst Mode® operation, the LTC3129EMSE-1#PBF ensures high efficiency at low output currents while maintaining a low quiescent current, which extends battery life in portable applications. The converter also features selectable fixed frequency operation and a programmable peak current limit, providing design flexibility and optimization for various applications.

The device is housed in a compact 16-lead MSOP package with a thermal pad for enhanced thermal performance. Its robust design includes over-temperature protection and short-circuit protection, ensuring reliable operation under adverse conditions. The LTC3129EMSE-1#PBF is a high-quality power management solution for designers looking to enhance the performance and efficiency of their portable or space-constrained electronic systems.

Key features of the LTC3129EMSE-1#PBF include:

  • Wide VIN Range: 2.42V to 15V
  • Adjustable VOUT Range: 1.8V to 5.25V
  • 200mA Output Current
  • High Efficiency: Up to 95%
  • Low Quiescent Current and Burst Mode® Operation
  • Programmable Peak Current Limit
  • Over-Temperature and Short-Circuit Protection
  • Compact 16-Lead MSOP Package with Thermal Pad

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess