EN
  • EN
  • DE

LTC3240EDC-2.5#TRPBF

Part No LTC3240EDC-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP 2.5V 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 150mA 6-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x2)
Family Name LTC3240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879586-LTC3240EDC-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3240EDC-2.5#TRPBF CAD Model

Description

Product Overview: LTC3240EDC-2.5#TRPBF

The LTC3240EDC-2.5#TRPBF from Analog Devices Inc. is a high-quality, versatile low dropout regulator (LDO) designed for precision voltage regulation in a wide array of electronic applications. This state-of-the-art component is engineered to deliver a fixed output voltage of 2.5V, making it an ideal solution for systems that require a stable and reliable power supply.

Encased in a compact, 6-lead DFN package, the LTC3240EDC-2.5#TRPBF boasts a small footprint, allowing for its integration into space-constrained applications without compromising performance. Its advanced design ensures excellent thermal performance and a high degree of integration, which is a hallmark of the products from Analog Devices Inc.

Key Features:

  • Fixed Output Voltage: Precisely regulated 2.5V output voltage to power sensitive electronic circuits.
  • High Accuracy: Ensures minimal deviation from the target voltage, providing consistent performance.
  • Low Dropout Voltage: Operates efficiently with a minimal difference between the input and output voltages, enhancing battery life in portable applications.
  • Thermal Protection: Built-in thermal shutdown mechanism to prevent damage from overheating.
  • Current Limiting: Features internal current limiting to safeguard the device and the load from excessive input currents.
  • Compact Packaging: The 6-lead DFN package is designed for optimal space-saving on PCBs.

The LTC3240EDC-2.5#TRPBF is not just a power component; it is a reliable foundation for powering complex circuits in products ranging from portable devices to industrial instrumentation. Its low noise operation and fast transient response make it an excellent choice for RF and analog applications where power integrity is critical.

Whether you are designing a battery-operated device, a precision measurement instrument, or any other application that demands a high-quality power supply, the LTC3240EDC-2.5#TRPBF from Analog Devices Inc. offers the performance and reliability that engineers trust. With its robust feature set and compact design, this LDO regulator is an essential component for your power management solutions.

For detailed specifications and application guidance, refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess