EN
  • EN
  • DE

RT8009-12PJ5

Part No RT8009-12PJ5
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.25MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184123-RT8009-12PJ5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8009-12PJ5 CAD Model

Description

The RT8009-12PJ5 is a high-efficiency, synchronous step-down DC-DC converter from Richtek, designed to output a fixed 1.2V. The '12' in the part number indicates the 1.2V output voltage, and 'PJ5' likely denotes the package type and potentially specific performance features. It is well-suited for applications requiring a stable 1.2V supply from a higher input voltage.

Applications:

  • FPGA Core Voltage: Providing the core voltage for FPGAs requiring 1.2V.
  • Low-Voltage Microcontrollers: Powering microcontrollers that operate at 1.2V.
  • Memory Devices: Supplying power to low-voltage memory components.
  • ASIC Power: Powering specific ASICs that require a 1.2V supply.
  • Digital Logic Circuits: Powering digital logic circuits operating at 1.2V.

Features:

  • Fixed 1.2V Output: Provides a stable and pre-set 1.2V output voltage.
  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Wide Input Voltage Range: Operates over a range of input voltages.
  • Current Limit Protection: Provides over-current protection.
  • Short Circuit Protection: Protects against short circuits.
  • Over-Temperature Protection: Shuts down the converter in case of overheating.
  • Small Package: Available in a compact package.
  • Fixed Frequency Operation: Operates at a fixed switching frequency.

Benefits:

  • Stable 1.2V Supply: Ensures consistent performance of 1.2V components.
  • Extended Battery Life: High efficiency leads to longer battery life in portable applications.
  • Reduced Heat Dissipation: Low power loss translates to reduced heat generation.
  • Protection Features: Built-in protection features prevent damage to the converter and connected devices.
  • Compact Size: Small package allows for easy integration into compact designs.

Additional Details:

The RT8009-12PJ5 utilizes a PWM control scheme for voltage regulation. It likely incorporates a soft-start function to limit inrush current. Please refer to the specific datasheet for the RT8009-12PJ5 for detailed specifications, including switching frequency, output current capability, and thermal characteristics. The 'PJ5' suffix probably specifies a particular package type (e.g., SOT-23-5) and possibly specific performance metrics. Internal MOSFETs are optimized for low on-resistance. Component selection is critical; consult the datasheet for recommendations on inductor and capacitor values to ensure stable and efficient operation.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,228 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess