The LTC3245EMSE#TRPBF from Analog Devices Inc. is a versatile and efficient buck-boost charge pump that operates over a wide input voltage range of 2.7V to 38V, making it suitable for a variety of applications including automotive, industrial, and portable equipment. Its ability to maintain a stable output voltage through varying input conditions is a key feature, ensuring reliable performance for sensitive electronics.
Key Features:
- Wide Input Voltage Range: 2.7V to 38V, catering to a broad spectrum of power sources and conditions.
- Adjustable Output Voltage: Offers flexibility with an output voltage range from 2.5V to 15V, which can be set by the user with external resistors.
- Low Noise Operation: Integrated low noise technology makes it an excellent choice for noise-sensitive applications such as RF or precision analog circuits.
- High Efficiency: The device utilizes a switched-capacitor architecture that provides high efficiency across a wide range of load currents.
- Thermal Protection: Features over-temperature protection, safeguarding the device and connected components from excessive heat.
- Low Quiescent Current: Ideal for battery-powered applications due to its low quiescent current, which helps to extend battery life.
- Multiple Package Options: Available in a compact 10-lead MSOP package, which is suitable for space-constrained applications.
Applications:
- Automotive electronics
- Portable and battery-powered devices
- Industrial power supplies
- Energy harvesting
- Backup power applications
The LTC3245EMSE#TRPBF is designed to be a robust and flexible solution for systems that require a stable power supply despite varying input conditions. Its extended input voltage range and adjustable output make it a highly adaptable component for designers looking to meet stringent power requirements without compromising on performance or efficiency.