EN
  • EN
  • DE

LTC3308AHV#TRMPBF

Part No LTC3308AHV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4A, LOW VLTG SYNCH STEP-DOWN BUC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168838-LTC3308AHV#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Silent Switcher®1
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Ultra Librarian 3D Model Ultra Librarian LTC3308AHV#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3308AHV#TRMPBF - High-Efficiency Step-Up DC/DC Converter

The LTC3308AHV#TRMPBF is a high-performance, step-up DC/DC converter manufactured by Analog Devices Inc. Designed to meet the needs of modern electronics, this efficient and reliable component is ideal for applications that require a compact power solution with a high voltage output.

Key Features:

  • Wide Input Voltage Range: The device is capable of operating from a wide range of input voltages, making it versatile for various applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, ensuring flexibility and compatibility.
  • High Efficiency: The LTC3308AHV#TRMPBF is designed for high efficiency, which helps to minimize power loss and improve overall system performance.
  • Low Quiescent Current: It features a low quiescent current that extends battery life in portable devices, making it an ideal choice for energy-sensitive applications.
  • Thermal Protection: The device includes thermal protection features that safeguard it against overheating, ensuring reliability and longevity.
  • Stable Operation: With built-in compensation, the LTC3308AHV#TRMPBF is designed to maintain stable operation across a range of conditions and loads.

Applications:

The LTC3308AHV#TRMPBF is suitable for a wide array of applications where a high voltage output is required. It's particularly useful in:

  • Portable Electronics
  • Medical Devices
  • Industrial Equipment
  • Automotive Systems
  • Telecommunications
  • Power Supply Modules

Package and Availability:

The device comes in a compact, surface-mount package that is suitable for space-constrained applications. The LTC3308AHV#TRMPBF is available in tape and reel packaging, which facilitates automated assembly processes, making it an excellent choice for high-volume production.

With its robust design and flexible features, the LTC3308AHV#TRMPBF from Analog Devices Inc. stands out as a versatile power solution for designers looking to enhance the efficiency and performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess