EN
  • EN
  • DE

LTC3335EUDC#TRPBF

Part No LTC3335EUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST PROG 50MA 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000014-LTC3335EUDC#TRPBF
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5V
Current - Output 50mA
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) --Power Management (PMIC)-- Voltage Regulators - DC DC Switching Regulators
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Package / Case 20-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC3335EUDC#TRPBF CAD Model

Description

Product Overview: LTC3335EUDC#TRPBF from Analog Devices Inc.

The LTC3335EUDC#TRPBF is a high-performance, nanopower buck-boost converter with an integrated precision coulomb counter, designed and manufactured by Analog Devices Inc. This advanced power management integrated circuit (PMIC) is specifically engineered to cater to battery-powered applications where long battery life is crucial.

With an exceptionally wide input voltage range of 1.8V to 5.5V, the LTC3335 is versatile and can be powered by a variety of single-cell batteries, ensuring that it can be used in a broad spectrum of applications, from remote sensors to portable medical devices. The device is capable of delivering up to 50mA of continuous output current with output voltages that are selectable via an external resistor from 1.8V to 5V, making it adaptable to the needs of different circuits and systems.

One of the standout features of the LTC3335EUDC#TRPBF is its ultra-low quiescent current of just 680nA, which significantly reduces the power drain on batteries, thereby extending the operational lifetime of the application. This makes it an ideal choice for energy-sensitive applications including wireless sensors, energy harvesting, and Internet of Things (IoT) devices.

The integrated precision coulomb counter provides accurate measurement of battery consumption with minimal additional circuitry, which is essential for monitoring and managing energy budgets in portable applications. This feature allows for intelligent battery life prediction and maintenance scheduling, which is invaluable for critical applications where uptime is essential.

The LTC3335EUDC#TRPBF is offered in a compact 20-lead QFN package, which is suitable for space-constrained applications. It also includes a variety of protection features such as over-temperature protection, under-voltage lockout, and short-circuit protection, ensuring reliable operation under adverse conditions.

In summary, the LTC3335EUDC#TRPBF from Analog Devices Inc. is a sophisticated, energy-efficient solution for a wide range of battery-powered applications. Its combination of low power consumption, wide input voltage range, and precision energy monitoring capabilities make it a smart choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess