EN
  • EN
  • DE

LV56351HA-AH

Part No LV56351HA-AH
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC/DC Boost Converter 8V to 23V 16-Pin(14+2Tab) HSSOP T/R / IC CONV DC-DC 1CH BS/CS 14HSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Applications Converter, BS/CS Antenna
Voltage - Input 8 V ~ 23 V
Number of Outputs 2
Voltage - Output Multiple
Operating Temperature Range -30°C ~ 85°C
Mounting SMD
Package 14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
Manufacturer Package 14-HSSOP
Win Source Part Number 784716-LV56351HA-AH
Popularity Medium
Supply and Demand Status Limited
Family Name LV56351HA
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LV56351HA-AH CAD Model

Description

ON Semiconductor LV56351HA-AH Overview

The LV56351HA-AH from ON Semiconductor is a high-performance integrated circuit designed to provide a robust solution for power management applications. This versatile product is engineered to meet the demanding requirements of a wide range of electronic devices, making it an ideal choice for designers looking to enhance efficiency and reliability in their power systems.

Key Features

  • High Efficiency: The LV56351HA-AH is optimized for low power loss, which translates to high efficiency in power conversion. This makes it suitable for energy-sensitive applications where power conservation is critical.
  • Compact Design: With its small form factor, this IC is perfect for use in space-constrained applications, allowing for more compact and streamlined product designs.
  • Thermal Protection: The device includes built-in thermal shutdown features that protect the IC from overheating, ensuring a longer operational lifespan and increased safety.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, affording flexibility in various power supply configurations and making it adaptable to different global standards.
  • Low Standby Power: The LV56351HA-AH is designed to consume minimal power in standby mode, which contributes to the overall energy efficiency of the end product.

Applications

The LV56351HA-AH is suitable for a variety of applications, including but not limited to:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Telecommunication equipment
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the LV56351HA-AH is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability. The IC is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you are designing a power supply for a new consumer gadget or looking to improve the efficiency of industrial machinery, the LV56351HA-AH from ON Semiconductor provides a dependable and efficient solution that will meet and exceed your power management needs.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3243 $59.5935
110+ $1.0866 $119.5260
165+ $1.0527 $173.6955
230+ $1.0187 $234.3010
295+ $0.9848 $290.5160
395+ $0.8829 $348.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess