EN
  • EN
  • DE

LTC3355IUF#TRPBF

Part No LTC3355IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A 20-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name LTC3355
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879600-LTC3355IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3355IUF#TRPBF CAD Model

Description

Product Overview: LTC3355IUF#TRPBF by Analog Devices Inc.

The LTC3355IUF#TRPBF is a high-performance, supercapacitor backup power controller from Analog Devices Inc., designed to provide reliable power management and energy storage for critical applications. This innovative component is housed in a compact QFN-24 package, making it suitable for space-constrained designs.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 36V, allowing it to accommodate a variety of power sources and ensuring compatibility with various system voltages.
  • Integrated Charger/Backup Controller: It comes with an integrated supercapacitor charger and automatic switchover to backup power, ensuring seamless transition during power interruptions.
  • Adjustable Charging Current: Users can set the supercapacitor charging current from 10mA to 300mA, enabling flexibility to match the charging capability with the supercapacitor's specifications.
  • PowerPath Controller: The LTC3355IUF#TRPBF includes a low-loss PowerPath controller that prioritizes system load and charges the supercapacitor when excess power is available.
  • Programmable Input Undervoltage Lockout: This feature allows the device to shut down and prevent deep discharging of the supercapacitor, thus extending its life.

Applications

The LTC3355IUF#TRPBF is ideal for a range of applications that require reliable backup power. These include:

  • Industrial systems
  • Automotive electronics
  • Portable and handheld devices
  • Data storage and memory backup
  • Uninterruptible power supplies (UPS)

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC3355IUF#TRPBF is no exception. It operates over an industrial temperature range of -40°C to 125°C, ensuring performance in harsh environments. Additionally, the device features overvoltage protection and an automatic recharge feature for the supercapacitor, providing an extra layer of security for long-term operation.

In summary, the LTC3355IUF#TRPBF from Analog Devices Inc. is a robust and versatile power management solution that ensures uninterrupted operation of electronic systems through its efficient energy storage and backup capabilities.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3622 $61.0866
6+ $16.7074 $100.2444
10+ $16.1853 $161.8530
13+ $15.6632 $203.6216
17+ $15.1411 $257.3987
23+ $13.5748 $312.2204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess