EN
  • EN
  • DE

LTC3407AIMSE-2

Part No LTC3407AIMSE-2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LTC3407 - Dual Synchronous, 800m
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5V
Current - Output 800mA, 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Standard Package 1 pcs
Win Source Part Number 626031-LTC3407AIMSE-2
Ultra Librarian 3D Model Ultra Librarian LTC3407AIMSE-2 CAD Model

Description

LTC3407AIMSE-2 Dual-Channel, 600mA, 2.25MHz Synchronous Step-Down Regulator

The LTC3407AIMSE-2 is a high-performance, dual-channel, synchronous step-down regulator from Linear Technology, designed to deliver efficient power management for modern electronic devices. With its compact design and robust feature set, this regulator is ideal for portable applications that require precise voltage regulation and extended battery life.

Key Features:

  • High Efficiency: The LTC3407AIMSE-2 offers up to 95% efficiency, which helps in reducing power losses and improving battery life in portable applications.
  • Dual Independent Outputs: With two independent DC/DC converters, the device can supply 600mA of continuous output current from each channel, making it suitable for systems with multiple supply voltages.
  • Wide Input Voltage Range: The regulator operates from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries.
  • High Switching Frequency: Its 2.25MHz switching frequency allows for the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, further simplifying the design and saving board space.
  • Low Dropout Operation: The LTC3407AIMSE-2's 100% duty cycle capability enables low dropout operation, which is critical for maintaining output regulation when the input voltage is close to the output voltage.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, ensuring a small form factor and reliable performance.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device and the system under extreme operating conditions.

Applications:

The LTC3407AIMSE-2 is versatile and can be used in a variety of applications, including:

  • Handheld Devices
  • Portable Media Players
  • Wireless and DSL Modems
  • Digital Cameras
  • Other Battery-Powered Equipment

With its dual-channel configuration, high efficiency, and compact design, the LTC3407AIMSE-2 is an excellent choice for designers looking to optimize power management in space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess