EN
  • EN
  • DE

LT1469AIDF-2#PBF

Part No LT1469AIDF-2#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202738-LT1469AIDF-2#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series LT®
Package Tube
Product Status Active
Amplifier Type General Purpose
Slew Rate 30V/µs
Gain Bandwidth Product 200 MHz
Current - Input Bias 3 nA
Voltage - Input Offset 50 µV
Ultra Librarian 3D Model Ultra Librarian LT1469AIDF-2#PBF CAD Model

Description

Analog Devices Inc. LT1469AIDF-2#PBF: Precision Operational Amplifier

The LT1469AIDF-2#PBF is a high-performance operational amplifier (op-amp) from Analog Devices Inc., designed to offer a perfect blend of speed and precision for a wide array of applications. This dual precision op-amp features low noise and high output drive capability, making it an excellent choice for audio, test and measurement, and sensor interface applications.

With its low offset voltage of just 50 µV and low input bias currents, the LT1469AIDF-2#PBF ensures accuracy and stability in high-precision circuits. The device operates over a wide supply range of ±2.5V to ±15V, allowing for flexible design options in both single and dual supply configurations. Its high slew rate of 25V/µs and gain bandwidth product of 90MHz make it suitable for fast signal processing tasks, without sacrificing the quality of the output signal.

The LT1469AIDF-2#PBF boasts a robust output drive capability, delivering up to ±50mA of output current. This feature enables the op-amp to drive capacitive loads effectively, which is crucial for maintaining signal integrity in buffering and driving ADCs or DACs. With a low total harmonic distortion (THD) of -106dB, the device ensures high-fidelity signal amplification, making it a preferred choice for professional audio equipment.

Encased in a compact 10-lead DFN package, the LT1469AIDF-2#PBF is designed for space-constrained applications, while its extended industrial temperature range of -40°C to 85°C guarantees reliable performance in harsh environments. Its no phase reversal characteristic ensures that the output remains stable even when the input exceeds the common-mode voltage range, providing additional protection in closed-loop systems.

In summary, the LT1469AIDF-2#PBF from Analog Devices Inc. is a versatile and reliable operational amplifier that offers an exceptional balance of speed, precision, and power. Its performance parameters make it an ideal choice for designers looking to enhance the accuracy and efficiency of their electronic systems across various industries.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess