EN
  • EN
  • DE

LMX2531LQ1742

Part No LMX2531LQ1742
Manufacturer Texas Instruments
Description LMX2531 High Performance Frequency Synthesizer System with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202447-LMX2531LQ1742
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1742 CAD Model

Description

Product Overview: Texas Instruments LMX2531LQ1742

The LMX2531LQ1742 is a high-performance, low-noise frequency synthesizer system from Texas Instruments that integrates a VCO (Voltage-Controlled Oscillator) and PLL (Phase-Locked Loop) to provide a comprehensive solution for complex RF (Radio Frequency) systems. This advanced component is designed to meet the stringent requirements of wireless infrastructure, test equipment, and other RF applications where signal purity and stability are crucial.

Key Features

  • Frequency Range: The LMX2531LQ1742 offers a broad frequency range, catering to various applications and ensuring flexibility in design.
  • Low Phase Noise: The device boasts exceptionally low phase noise performance, which is vital for maintaining signal integrity in communication systems.
  • Integrated VCO: With an integrated VCO, the LMX2531LQ1742 simplifies design complexity and reduces the need for external components.
  • Programmable: The synthesizer's programmable features allow for fine-tuning and optimization of the RF performance to meet specific application needs.
  • Power Management: Advanced power management options contribute to energy-efficient operation, making the device suitable for portable and battery-powered equipment.

Applications

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • RF Test and Measurement Equipment
  • Private Mobile Radios
  • Satellite Terminals
  • Other High-Performance RF Applications

Technical Specifications

Attribute Details
Manufacturer Texas Instruments
Product Category RF Synthesizers
RoHS Yes
Package / Case LQFP-36
Output Frequency Refer to datasheet
Supply Voltage Refer to datasheet
Operating Temperature Range Refer to datasheet

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments datasheet for the LMX2531LQ1742.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1550 $63.4650
6+ $17.3579 $104.1474
9+ $16.8155 $151.3395
13+ $16.2730 $211.5490
16+ $15.7306 $251.6896
22+ $14.1033 $310.2726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 791 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess