EN
  • EN
  • DE

LTC3520IUF#PBF

Part No LTC3520IUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ DL 24QFN  /  Buck, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 2 Output 600mA, 1A 24-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.5V
Current - Output 600mA, 1A
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC3520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3520IUF#PBF
Standard Package 91
Win Source Part Number 1072337-LTC3520IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3520IUF#PBF CAD Model

Description

The LTC3520IUF#PBF is a high-performance, dual-channel synchronous step-down regulator from Analog Devices Inc., designed to deliver efficient power management for a variety of applications. This versatile component combines two independent channels with a wide input voltage range, making it an ideal solution for portable devices that require multiple supply voltages.

Key Features:

  • Dual Independent Outputs: The LTC3520IUF#PBF features two output channels capable of delivering up to 600mA and 400mA, respectively, allowing for simultaneous power supply to different parts of a system.
  • Wide Input Voltage Range: This regulator operates over a 2.5V to 5.5V input voltage range, accommodating a variety of power sources, including single-cell Li-Ion batteries.
  • Multiphase Operation: Its multiphase operation reduces input and output ripple, enhancing performance and minimizing the need for external components.
  • High Efficiency: With its synchronous rectification and Burst Mode operation, the LTC3520IUF#PBF achieves high efficiency over a wide output current range, extending battery life in portable applications.
  • Adjustable Switching Frequency: The switching frequency can be set between 300kHz and 2MHz or synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, improving system reliability.
  • Robust Packaging: The LTC3520IUF#PBF comes in a compact, 24-lead QFN package, offering a space-saving solution for densely packed circuit boards.

Applications:

With its dual-channel configuration and efficient power conversion, the LTC3520IUF#PBF is suitable for a wide range of applications, including:

  • Handheld Devices
  • Portable Media Players
  • Wireless and DSL Modems
  • Digital Cameras
  • GPS Receivers
  • Other Battery-Powered Equipment

The LTC3520IUF#PBF is a testament to Analog Devices Inc.'s commitment to providing innovative power management solutions that meet the evolving needs of modern electronic devices. Its combination of performance, efficiency, and flexibility makes it a top choice for designers seeking to optimize their power systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess