EN
  • EN
  • DE

LTC3526EDC-2#TRPBF

Part No LTC3526EDC-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 500MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 500mA (Switch) 6-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x2)
Family Name LTC3526
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879623-LTC3526EDC-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3526EDC-2#TRPBF CAD Model

Description

Overview of LTC3526EDC-2#TRPBF

The LTC3526EDC-2#TRPBF is a high-performance, step-up DC/DC converter designed and manufactured by Analog Devices Inc. This compact and efficient power management integrated circuit is engineered to meet the stringent demands of portable and space-constrained electronic devices.

Key Features

  • High Efficiency: The LTC3526EDC-2#TRPBF boasts a high efficiency of up to 94%, optimizing battery life in portable applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 2.5V to 5.25V, providing flexibility for various design requirements.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for battery-powered applications where power conservation is crucial.
  • Integrated Synchronous Rectification: With synchronous rectification, this converter ensures reduced power loss and improved efficiency.
  • Small Package Size: The LTC3526EDC-2#TRPBF comes in a tiny 6-lead DFN package, making it suitable for space-constrained applications.
  • High Switching Frequency: Its 1MHz fixed frequency operation allows for the use of small, low-cost capacitors and inductors, further minimizing the solution footprint.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating during high power operation or ambient temperature conditions.

Applications

The LTC3526EDC-2#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Wireless Headsets
  • Handheld Instruments
  • Small LCD Displays
  • Backup Power Supplies

Product Summary

The LTC3526EDC-2#TRPBF from Analog Devices Inc. is a highly integrated boost converter that offers a compelling mix of efficiency, flexibility, and compactness. Its advanced features make it an excellent choice for designers looking to optimize power management in their next-generation portable devices. With its adjustable output voltage, high efficiency, and small form factor, this step-up converter addresses the critical needs of modern electronic products where performance and space are at a premium.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess