EN
  • EN
  • DE

LTC3608IWKG#PBF

Part No LTC3608IWKG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 4V to 18V Synchronous Step Down Single-Out 0.6V 8A Automotive 52-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Lead Free Yes
Max Input Voltage 18 V
Maximum Operating Temperature 125 °C
Max Output Voltage 18 V
Min Input Voltage 4 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Number of Channels 1
Number of Outputs 1
Number of Pins 52
Output Current 8 A
Output Type Adjustable, Fixed
Output Voltage 17.8 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1 MHz
Synchronous Rectifier Yes
Win Source Part Number 1072350-LTC3608IWKG#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3608IWKG#PBF CAD Model

Description

Analog Devices Inc. LTC3608IWKG#PBF Overview

The LTC3608IWKG#PBF is a high-efficiency, synchronous buck regulator from Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance analog integrated circuits. This powerful regulator is capable of delivering up to 15A of continuous output current at voltages as low as 0.6V, making it an excellent choice for point-of-load applications where efficiency and thermal performance are critical.

Key Features

  • Wide Input Voltage Range: The device operates from a 4V to 36V input voltage range, accommodating a variety of supply sources including intermediate bus voltages and battery-powered applications.
  • High Efficiency: With its synchronous rectification topology, the LTC3608IWKG#PBF achieves up to 96% efficiency, reducing power loss and improving system thermal management.
  • Adjustable Output Voltage: The output voltage can be set from 0.6V to VIN with an external resistor divider, providing flexibility for different voltage requirements.
  • Low Dropout Operation: The regulator's strong high-side and low-side MOSFETs enable low dropout operation, ensuring output voltage is maintained even when the input voltage is close to the output voltage.
  • Programmable Frequency: The switching frequency is programmable from 300kHz to 3MHz through an external resistor or can be synchronized to an external clock, allowing optimization between efficiency and component size.
  • Robust Protection Features: The LTC3608IWKG#PBF includes overvoltage protection, overcurrent protection, and thermal shutdown, enhancing the reliability and longevity of the end application.
  • Thermally Enhanced Package: It comes in a QFN-52 (7mm x 8mm) package with exposed pads for enhanced thermal performance, ensuring stable operation even under high load conditions.

Applications

The LTC3608IWKG#PBF is ideal for a wide range of applications, including:

  • Distributed Power Systems
  • Telecommunications and Networking Equipment
  • Industrial and Automotive Electronics
  • FPGAs, DSPs, and ASIC Power Supplies

With its robust feature set and flexible design, the LTC3608IWKG#PBF from Analog Devices Inc. is a versatile power solution that meets the needs of modern, high-performance electronics.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9449 $55.8898
5+ $22.9292 $114.6460
7+ $22.2126 $155.4882
10+ $21.4961 $214.9610
13+ $20.7796 $270.1348
17+ $18.6299 $316.7083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess