EN
  • EN
  • DE

LTC3624IDD-2#TRPBF

Part No LTC3624IDD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC3624
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879664-LTC3624IDD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3624IDD-2#TRPBF CAD Model

Description

Product Overview: LTC3624IDD-2#TRPBF from Analog Devices Inc.

The LTC3624IDD-2#TRPBF is a high-efficiency, dual-channel, monolithic synchronous step-down regulator from Analog Devices Inc., designed to deliver outstanding performance for a wide range of applications. This advanced power solution is capable of providing two independent output voltages from a single input, making it an ideal choice for portable devices, industrial equipment, and automotive systems that require compact and efficient power management solutions.

Key Features

  • Wide Input Voltage Range: The LTC3624IDD-2#TRPBF operates from an input voltage range of 2.7V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries and 3.3V or 5V rails.
  • Dual 1A Output Channels: Each channel of the LTC3624IDD-2#TRPBF is capable of delivering up to 1A of continuous output current, which can be independently adjusted through external resistors.
  • High Efficiency: With its synchronous rectification and low R<sub>DS(ON) internal switches, this regulator maintains high efficiency across a wide range of loads, which is crucial for battery-powered applications.
  • Adjustable Switching Frequency: The switching frequency can be set from 1MHz to 4MHz with an external resistor or synchronized to an external clock, allowing designers to optimize performance for their specific application requirements.
  • Thermal Protection: The device includes over-temperature protection that shuts down the regulator to prevent damage from excessive heat.
  • Compact Package: Housed in a small 12-lead DFN package (4mm x 3mm), the LTC3624IDD-2#TRPBF is designed for space-constrained applications.

Applications

The LTC3624IDD-2#TRPBF's dual-channel design and high efficiency make it suitable for a diverse range of applications, such as:

  • Portable Instruments
  • Medical Devices
  • Automotive Power Systems
  • Industrial Controls
  • Point-of-Load Power Supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3624IDD-2#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. For engineers and designers looking for a versatile, efficient, and reliable power management solution, the LTC3624IDD-2#TRPBF represents an excellent choice.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,124 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess