EN
  • EN
  • DE

LTC3631IMS8E#PBF

Part No LTC3631IMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 100MA 8MSOP  /  Buck Switching Regulator IC Positive or Negative Adjustable 0.8V 1 Output 100mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 45V
Current - Output 100mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC3631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3631IMS8E#PBF,LTC3631IMS8EPBF
Standard Package 50
Win Source Part Number 1072371-LTC3631IMS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3631IMS8E#PBF CAD Model

Description

The LTC3631IMS8E#PBF is a high-efficiency, low quiescent current monolithic synchronous buck regulator from Analog Devices Inc. Designed to extend battery life in portable devices, this regulator offers an input voltage range of 4.5V to 45V, making it versatile for a wide array of applications. The device is housed in a compact MSOP-8 package, which is ideal for space-constrained environments.

Key Features

  • Wide Input Voltage Range: With a range of 4.5V to 45V, the LTC3631IMS8E#PBF is suitable for a variety of input sources, including industrial, automotive, and telecommunication power supplies.
  • High Efficiency: The synchronous rectification design of the regulator allows for up to 95% efficiency, which helps to minimize heat generation and power loss.
  • Low Quiescent Current: The device features an ultra-low quiescent current of only 12μA, making it an excellent choice for battery-powered systems where power conservation is critical.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility to power a wide range of devices.
  • Internal Over-Temperature Protection: The LTC3631IMS8E#PBF is equipped with thermal protection to safeguard the device under extreme operating conditions.
  • Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are known for their small size and reliability.

Applications

The LTC3631IMS8E#PBF is designed for use in various applications that require efficient power conversion and management. These applications include, but are not limited to:

  • Portable Instruments
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunication Equipment
  • Battery-Operated Devices

Conclusion

In summary, the LTC3631IMS8E#PBF from Analog Devices Inc. stands out as a highly efficient, low quiescent current buck regulator that is ideal for a wide range of power-sensitive applications. Its comprehensive feature set and compact packaging make it a top choice for designers looking to maximize battery life and reduce power consumption without compromising on performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8045 $59.4135
7+ $16.2499 $113.7493
10+ $15.7421 $157.4210
14+ $15.2343 $213.2802
17+ $14.7265 $250.3505
23+ $13.2030 $303.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,697 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess