EN
  • EN
  • DE

LM51501QRUMRQ1

Part No LM51501QRUMRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJUSTABLE 16WQFN / Boost Switching Regulator IC Positive Adjustable 5V 1 Output 16-WQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) 42V
Frequency - Switching 220kHz ~ 2.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number LM51501
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1317696-LM51501QRUMRQ1
Ultra Librarian 3D Model Ultra Librarian LM51501QRUMRQ1 CAD Model

Description

Product Overview: LM51501QRUMRQ1 - Texas Instruments

The LM51501QRUMRQ1 from Texas Instruments is a robust, automotive-qualified buck converter designed to deliver efficiency and reliability for a broad range of applications. This power management integrated circuit (PMIC) is engineered to meet the stringent requirements of the automotive industry, making it an ideal choice for powering advanced driver-assistance systems (ADAS), infotainment systems, and other automotive subsystems.

Key Features:

  • Wide Input Voltage Range: The LM51501QRUMRQ1 operates over a wide input voltage range from 3.8V to 65V, accommodating a variety of power sources and transient conditions commonly found in automotive environments.
  • High Efficiency: With its advanced design, this buck converter achieves high efficiency, which is critical for reducing thermal load and improving system reliability.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 90% of the input voltage, providing flexibility to power a wide array of automotive electronics.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from damage due to overheating.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which minimizes electromagnetic interference (EMI) – a crucial feature for sensitive automotive applications.
  • Qualified for Automotive Applications: As a part of Texas Instruments' automotive-grade product offerings, the LM51501QRUMRQ1 is AEC-Q100 qualified, ensuring performance and reliability in harsh automotive conditions.

Applications:

The LM51501QRUMRQ1's robustness and versatility make it suitable for a variety of applications within the automotive sector, including but not limited to:

  • Body control modules
  • Infotainment and cluster electronics
  • ADAS power supplies
  • LED lighting systems
  • Telematics and connected car devices

With its combination of wide input voltage range, high efficiency, and automotive qualification, the LM51501QRUMRQ1 is a reliable and adaptable solution for modern automotive power supply challenges.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1582 $54.0566
30+ $3.4119 $102.3570
46+ $3.3053 $152.0438
63+ $3.1987 $201.5181
81+ $3.0920 $250.4520
109+ $2.7722 $302.1698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess