The TPS78518QWDRBRQ1 is a state-of-the-art voltage regulator from Texas Instruments, designed specifically for automotive applications. This high-performance device offers a fixed output voltage of 1.8V, which is ideal for powering microcontrollers, sensors, and other electronic components in a vehicle's electronic system.
Key Features:
- Output Voltage: Precisely regulated 1.8V output, suitable for sensitive automotive electronics.
- Current Capability: Capable of delivering up to 150mA of continuous output current, ensuring reliable performance under varying load conditions.
- Low Dropout: Features a low dropout voltage, which enhances efficiency and allows operation closer to the input voltage.
- Temperature Range: Designed to operate over a wide temperature range, making it suitable for harsh automotive environments.
- Power Good Output: Includes a 'power good' output signal for system monitoring, providing an additional layer of reliability.
- Protection Features: Integrated with several protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring robust operation and longevity.
- Package: Available in a small, surface-mount package (WDRB), which is ideal for space-constrained applications.
- Quality Standards: Meets the stringent AEC-Q100 automotive qualification standards, ensuring high reliability and performance in automotive conditions.
Applications:
The TPS78518QWDRBRQ1 is tailored for automotive applications where stable voltage regulation is critical. It is well-suited for:
- Infotainment Systems
- Advanced Driver Assistance Systems (ADAS)
- Body Control Modules
- Instrument Clusters
- Telematics
With its robust design and comprehensive feature set, the TPS78518QWDRBRQ1 by Texas Instruments is an excellent choice for automotive engineers seeking a reliable and efficient voltage regulation solution.