EN
  • EN
  • DE

LTC3633AEUFD-1#PBF

Part No LTC3633AEUFD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.5V 2 Output 3A 28-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LTC3633
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879671-LTC3633AEUFD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3633AEUFD-1#PBF CAD Model

Description

Product Overview: LTC3633AEUFD-1#PBF from Analog Devices Inc.

The LTC3633AEUFD-1#PBF is a high-efficiency, dual-channel monolithic synchronous step-down regulator from Analog Devices Inc., designed to deliver excellent performance for a wide range of applications. This advanced power solution is capable of providing two independent output voltages from a single input, which can range from 3.6V to 20V, making it an ideal choice for portable devices, telecommunications, and industrial equipment.

Key Features:

  • Dual Channel Output: Each channel is capable of delivering up to 3A of continuous output current, which can be beneficial for systems requiring multiple regulated voltages.
  • High Efficiency: With its synchronous rectification and low dropout operation, the LTC3633AEUFD-1#PBF offers high efficiency across a wide range of load currents.
  • Adjustable Frequency: The switching frequency is programmable from 500kHz to 4MHz, allowing designers to optimize the size of external components and performance for specific applications.
  • Low Noise Operation: The regulator features a low-noise mode, reducing the noise and potential interference in sensitive electronic systems.
  • Robust Protection Features: Includes overvoltage, overcurrent, and overtemperature protection to ensure reliable operation and longevity of the device and the system it powers.

Applications:

  • Portable Devices
  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Power Systems

The LTC3633AEUFD-1#PBF comes in a compact 24-lead QFN package, which is designed to minimize the solution footprint while allowing for efficient thermal performance. Its advanced features, such as power good outputs, internal soft-start, and tracking capability, simplify the power supply design and provide stable and reliable operation.

Overall, the LTC3633AEUFD-1#PBF from Analog Devices Inc. is a versatile and powerful solution for modern electronic systems requiring dual output voltages with high efficiency and a compact footprint. Its robust design and comprehensive feature set make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2857 $53.1428
9+ $12.4286 $111.8574
13+ $12.0000 $156.0000
18+ $11.1429 $200.5722
24+ $10.7143 $257.1432
30+ $10.2858 $308.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess