EN
  • EN
  • DE

SP6120BEY/TR

Part No SP6120BEY/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Voltage, AnyFETTM, Synchronous ,Buck Controller Ideal for 2A to 10A, High Performance, DC-DC Power Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 192091-SP6120BEY/TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6120BEY/TR CAD Model

Description

The SP6120BEY/TR is a step-down (buck) DC-DC converter manufactured by Exar Corporation (now part of MaxLinear). It's designed to provide a regulated output voltage from a higher input voltage. The '/TR' suffix typically indicates that the device is supplied in tape and reel packaging, suitable for automated assembly processes.

Applications:

  • Point-of-Load Regulation: Provides regulated voltage to specific components or sections of a circuit board.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices.
  • Networking Equipment: Powers various components in routers, switches, and other networking devices.
  • Industrial Control Systems: Provides stable power to sensitive circuits in industrial equipment.
  • FPGA and Microprocessor Power: Supplies power to FPGAs, microprocessors, and microcontrollers.

Features:

  • High Efficiency: Designed for high power conversion efficiency, minimizing energy loss and heat generation.
  • Adjustable Output Voltage: Allows for setting the output voltage to the desired level via external resistors.
  • Wide Input Voltage Range: Supports a wide range of input voltages for flexible application.
  • Internal Compensation: Simplifies the design by incorporating internal compensation circuitry, reducing the need for external components.
  • Over-Current Protection (OCP): Protects the device and the load from over-current conditions.
  • Thermal Shutdown: Shuts down the device to prevent damage in case of overheating.
  • Enable/Disable Control: Provides an enable/disable pin for power sequencing and system control.

Benefits:

  • Reduced Power Consumption: High efficiency minimizes energy waste and lowers overall power consumption.
  • Simplified Design: Internal compensation reduces external component count and simplifies board layout.
  • Improved System Reliability: Protection features enhance system reliability and prevent damage.
  • Flexible Output Voltage: Adjustable output voltage allows for accommodating different load requirements.
  • Compact Solution: Available in a small package for space-constrained applications.

Additional Details: Detailed technical specifications for the SP6120BEY/TR, including input voltage range, output voltage range, maximum output current, switching frequency, efficiency curves, and protection thresholds, can be found in the manufacturer's datasheet. Consulting the datasheet is essential for proper implementation and optimal performance. The datasheet will also specify the package type and pin configuration. The 'BEY' portion of the part number likely indicates specific performance characteristics or a particular revision of the device. The '/TR' suffix denotes tape and reel packaging for automated assembly.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess