EN
  • EN
  • DE

LTC3633AIUFD-3#TRPBF

Part No LTC3633AIUFD-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.5V 2 Output 3A 28-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LTC3633
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879674-LTC3633AIUFD-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3633AIUFD-3#TRPBF CAD Model

Description

Product Overview: LTC3633AIUFD-3#TRPBF

The LTC3633AIUFD-3#TRPBF is a high-performance, dual-channel monolithic synchronous buck regulator from Analog Devices, Inc., a leader in high-performance analog technology. Designed to deliver efficient power management and conversion, this integrated circuit (IC) is ideal for applications requiring a compact, high-efficiency solution to step down voltages and supply stable power to critical components.

Key Features

  • Dual Output Channels: The LTC3633AIUFD-3#TRPBF features two independent output channels, each capable of delivering up to 3A of continuous output current, which makes it suitable for powering multiple loads with different voltage requirements.
  • Wide Input Voltage Range: This device operates from an input voltage range of 4V to 20V, accommodating a variety of power sources, including standard 5V, 12V, and intermediate bus voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 99% of the input voltage, providing versatility for different design requirements.
  • High Efficiency: Thanks to its synchronous rectification and low quiescent current, the LTC3633AIUFD-3#TRPBF offers high efficiency, which is crucial for minimizing heat generation and power loss in compact systems.
  • Robust Thermal Performance: The IC is housed in a 28-lead QFN package with an exposed pad for enhanced thermal performance, ensuring reliable operation even under high load conditions.

Applications

The LTC3633AIUFD-3#TRPBF is suitable for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Portable electronics
  • Automotive power systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3633AIUFD-3#TRPBF is no exception. It features over-temperature protection and is designed to meet the rigorous standards required for industrial and automotive applications. With its robust design and comprehensive feature set, this product is an excellent choice for designers looking to enhance the efficiency and performance of their power management systems.

Ordering Information

The LTC3633AIUFD-3#TRPBF is available for order, and it is supplied in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process. For detailed specifications and application support, Analog Devices provides extensive technical documentation and design resources to assist with your product development.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess