EN
  • EN
  • DE

LTC3646EMSE-1#TRPBF

Part No LTC3646EMSE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197360-LTC3646EMSE-1#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Operating Temperature -40°C ~ 150°C (TJ)
Ultra Librarian 3D Model Ultra Librarian LTC3646EMSE-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3646EMSE-1#TRPBF Overview

The LTC3646EMSE-1#TRPBF is a high-efficiency, monolithic synchronous step-down regulator from Analog Devices Inc. that offers a compact and energy-efficient solution for a wide range of applications. Designed to operate over an input voltage range of 4V to 100V, this versatile power management component is ideal for automotive, industrial, and telecommunication systems that require a reliable and stable voltage supply under varying input conditions.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range from 4V to 100V, making it suitable for applications with high input voltage requirements or fluctuating voltages.
  • High Efficiency: With its synchronous rectification topology, the LTC3646EMSE-1#TRPBF achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility for various design requirements.
  • Low Dropout Operation: The regulator's low dropout capability ensures continuous operation even when the input voltage is close to the output voltage, enhancing performance during voltage dips.
  • Thermal Protection: The device includes over-temperature protection, safeguarding it against damage from excessive heat.
  • Robust Packaging: Housed in a compact MSOP-16 package, the LTC3646EMSE-1#TRPBF is designed for space-constrained applications.

Applications

Due to its high voltage capability and flexibility, the LTC3646EMSE-1#TRPBF is suitable for a variety of demanding applications:

  • Automotive electronics such as infotainment systems and advanced driver-assistance systems (ADAS)
  • Industrial control systems and factory automation
  • Telecommunication infrastructure including wireless base stations and network equipment
  • Power supplies for battery-operated devices

The LTC3646EMSE-1#TRPBF is a testament to Analog Devices Inc.'s commitment to providing innovative power management solutions that meet the needs of advanced electronic systems. With its robust feature set and high-performance capabilities, this regulator is an excellent choice for designers looking to enhance efficiency and reliability in their power supply designs.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7230 $51.7370
45+ $2.2342 $100.5390
70+ $2.1644 $151.5080
96+ $2.0946 $201.0816
124+ $2.0248 $251.0752
166+ $1.8153 $301.3398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess