EN
  • EN
  • DE

LTC3723EGN-2#TRPBF

Part No LTC3723EGN-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 16SSOP / Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Push-Pull
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) Up to 10V
Frequency - Switching -
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync No
Serial Interfaces -
Control Features Current Limit, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC3723
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352488-LTC3723EGN-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3723EGN-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC3723EGN-2#TRPBF Push-Pull PWM Controller

Introducing the LTC3723EGN-2#TRPBF, a sophisticated push-pull PWM controller from Analog Devices Inc., designed to cater to the advanced requirements of power conversion applications. This controller is built to provide precise power control and is suitable for a variety of applications, including isolated power supplies, forward converters, and other topologies requiring a push-pull configuration.

The LTC3723EGN-2#TRPBF operates with an input voltage range of 9V to 13V, making it versatile for various power systems. Its unique feature set includes programmable dead time (100ns to 500ns), which is critical for optimizing the efficiency of power converters by minimizing transition losses. Additionally, the controller supports a wide operating frequency range from 100kHz to 1MHz, allowing for flexibility in transformer design and application-specific tuning.

With its integrated soft-start capability, this PWM controller ensures smooth power-up sequences, reducing stress on the power components and enhancing system reliability. The LTC3723EGN-2#TRPBF also boasts powerful 1.2A drivers that are capable of driving large gate capacitances, resulting in rapid switching times for power MOSFETs or IGBTs.

The device is housed in a 16-lead SSOP package, which provides a compact footprint while ensuring adequate thermal performance and space efficiency on the PCB. Its enhanced feature set includes under-voltage lockout protection and a shutdown pin for additional control and safety, ensuring that the device operates only under optimal conditions.

Analog Devices Inc. has designed the LTC3723EGN-2#TRPBF with a focus on performance and reliability. It is the ideal choice for engineers looking to implement a robust and efficient power control solution in their designs. Whether it's for telecommunications, industrial, or consumer electronics, this PWM controller stands out as a high-performance component that can significantly improve the efficiency and functionality of power conversion systems.

Overall, the LTC3723EGN-2#TRPBF from Analog Devices Inc. represents a state-of-the-art solution for designers who demand precision, efficiency, and reliability in their power management applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess