EN
  • EN
  • DE

LTC3727IG-1#TRPBF

Part No LTC3727IG-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC3727
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879686-LTC3727IG-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3727IG-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3727IG-1#TRPBF Product Overview

The LTC3727IG-1#TRPBF is a high-performance, dual-phase synchronous step-down switching regulator controller produced by Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This component is specifically engineered to drive power MOSFETs and is suitable for a wide range of power supply applications, including distributed power systems, desktop and notebook computers, and telecommunications equipment.

Key Features

  • Dual-Phase Operation: The LTC3727IG-1#TRPBF offers dual-phase operation, which helps to reduce the required input and output capacitance and inductance due to the ripple current cancellation, resulting in a smaller and more efficient design.
  • Wide Input Voltage Range: The device operates with an input voltage range of 4V to 36V, accommodating a variety of power sources and ensuring versatility across different applications.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 250kHz to 750kHz or synchronize it to an external clock, providing design flexibility to optimize for efficiency or component size.
  • OPTI-LOOP® Compensation: The LTC3727IG-1#TRPBF features OPTI-LOOP compensation, allowing the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Robust Protection Features: The device includes overvoltage protection, overcurrent protection, and a foldback current limit, enhancing the reliability and safety of the end application.
  • High Efficiency: With its powerful drive capability and low quiescent current, the LTC3727IG-1#TRPBF ensures high efficiency across a wide range of load conditions.

Applications

  • Telecommunications
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Systems
  • Computing Platforms

The LTC3727IG-1#TRPBF is available in a compact 28-lead SSOP package, which is designed to meet the space constraints of densely packed circuit boards. The operating temperature range of -40°C to 85°C makes it suitable for use in harsh environments. Analog Devices Inc. provides comprehensive technical support and documentation, making the integration of the LTC3727IG-1#TRPBF into your power management solutions as seamless as possible.

With its robust feature set and proven reliability, the LTC3727IG-1#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to implement a high-efficiency, dual-phase power supply in their next project.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess