EN
  • EN
  • DE

LTC3779EFE#PBF

Part No LTC3779EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 38-TSSOP / Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5V ~ 150V
Frequency - Switching 50kHz ~ 600kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Supplier Device Package 38-TSSOP-EP
Base Product Number LTC3779
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3779EFE#PBF,505-LTC3779EFE#PBF,LTC3779EFE#PBF-ND
Standard Package 50
Win Source Part Number 1154705-LTC3779EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3779EFE#PBF CAD Model

Description

The LTC3779EFE#PBF is a high-performance, polyphase synchronous step-down switching regulator controller from Analog Devices Inc. that offers precision voltage regulation along with a robust feature set. This advanced controller is designed to manage power requirements with efficiency and reliability for a wide range of applications, including telecommunications, industrial systems, and networking equipment.

Key Features

  • Versatile Power Management: The LTC3779EFE#PBF can be configured to operate in 1-, 2-, 3-, or 4-phase configurations, making it highly adaptable to varying power needs and ensuring efficient power management across multiple applications.
  • Wide Input Voltage Range: With an operating input voltage range from 4.5V to 38V, this controller is suitable for systems that experience wide input voltage variations, ensuring consistent performance regardless of power supply fluctuations.
  • Output Voltage Regulation: It provides precise output voltage regulation, which can be adjusted via an external resistor divider, catering to the specific voltage requirements of the load.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against a range of potential fault conditions.
  • Efficient Operation: The LTC3779EFE#PBF utilizes a constant frequency current mode architecture, which allows for stable operation, excellent line and load transient response, and optimal power efficiency.
  • Thermal Management: Housed in a thermally efficient TSSOP-38 package, the controller is designed to maintain performance even under high temperature conditions.

Applications

The versatile nature of the LTC3779EFE#PBF makes it an ideal choice for a variety of demanding applications. It excels in environments that require precise voltage regulation, power efficiency, and high reliability. Common applications include:

  • Telecommunications Infrastructure
  • Datacom and Networking Equipment
  • Industrial Systems and Controls
  • Complex Multi-Rail Power Systems

Conclusion

The LTC3779EFE#PBF from Analog Devices Inc. is a sophisticated and flexible solution for managing complex power systems. Its combination of versatility, efficiency, and protection features make it a top choice for engineers looking to optimize their power management strategies in high-performance applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0016 $63.0048
6+ $17.2321 $103.3926
9+ $16.6936 $150.2424
13+ $16.1551 $210.0163
17+ $15.6166 $265.4822
22+ $14.0011 $308.0242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess