EN
  • EN
  • DE

LTC3784EGN#TRPBF

Part No LTC3784EGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Boost Regulator Positive Output Step-Up - DC-DC Controller IC 28-SSOP
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-SSOP (0.154", 3.90mm Width)
Case / Package 28-SSOP
Family Name LTC3784
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879706-LTC3784EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3784EGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC3784EGN#TRPBF High-Power Synchronous Step-Up DC/DC Controller

The LTC3784EGN#TRPBF from Analog Devices Inc. is a high-performance synchronous step-up DC/DC controller that is designed to deliver high power with efficiency and precision. This versatile controller is housed in a compact SSOP-16 package, making it an ideal choice for space-constrained applications where high power density is required. With its wide input voltage range and powerful output capabilities, the LTC3784EGN#TRPBF is suitable for a variety of demanding applications including industrial, automotive, telecommunications, and portable devices.

Key features of the LTC3784EGN#TRPBF include its ability to operate from an input voltage range of 4.5V to 38V, which allows it to accommodate a wide array of power sources. The controller can produce a regulated output voltage as high as 60V, making it suitable for driving strings of LEDs or other high voltage applications. Additionally, the LTC3784EGN#TRPBF offers a high switching frequency that can be programmed up to 500kHz, allowing for smaller external components and a more compact overall design.

The device employs a constant-frequency, current mode architecture that provides excellent line and load regulation, as well as a stable operation over a wide range of supply and output conditions. The synchronous operation provides enhanced efficiency by eliminating the need for an external Schottky diode, which can be a significant source of power loss in non-synchronous converters.

For added flexibility, the LTC3784EGN#TRPBF features programmable soft-start, overvoltage protection, and a shutdown mode that reduces the supply current to less than 1µA, ensuring efficient power management and conservation. The device also includes a phase-lockable frequency (from 75kHz to 850kHz), which can be synchronized to an external clock to manage noise and electromagnetic interference in noise-sensitive applications.

Overall, the LTC3784EGN#TRPBF is a robust and feature-rich solution for applications requiring high power density and efficiency in a compact form factor. Its advanced control features and wide input/output voltage capabilities make it a versatile choice for engineers looking to solve complex power conversion challenges.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,765 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess