EN
  • EN
  • DE

LTC3786HMSE#PBF

Part No LTC3786HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWR MGMT SWITCHING REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 16-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 4.5V ~ 38V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LTC3786
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879709-LTC3786HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3786HMSE#PBF CAD Model

Description

The LTC3786HMSE#PBF is a high-performance, synchronous step-up DC/DC controller from Analog Devices Inc., designed to regulate high power outputs from a wide range of input sources. This advanced power management integrated circuit (IC) is engineered to deliver precise voltage conversion with high efficiency, making it an ideal choice for applications in telecommunications, industrial systems, and automotive power supplies.

Key Features

  • Wide Input Voltage Range: The LTC3786HMSE#PBF operates from an input voltage range of 4.5V to 38V, accommodating a variety of power sources including single-cell Li-Ion batteries and automotive inputs.
  • High Output Voltage Capability: This controller can generate output voltages up to 60V, making it suitable for power-hungry applications that require higher voltages.
  • Powerful Dual N-Channel MOSFET Drivers: The IC includes robust integrated drivers that can drive large N-channel MOSFETs, ensuring efficient power conversion at high currents.
  • Phase-Lockable Fixed Frequency: The LTC3786HMSE#PBF can operate at a selectable fixed frequency between 50kHz and 900kHz and can be synchronized to an external clock, providing design flexibility and noise management.
  • Current Mode Control: With its current mode operation, the device offers excellent line and load transient response, as well as cycle-by-cycle current limit for enhanced protection.
  • Robust Thermal Performance: Housed in a thermally efficient MSOP-16 package, the LTC3786HMSE#PBF is capable of maintaining performance across a wide temperature range.

Applications

  • Telecommunications Power Systems
  • Automotive Power Supplies
  • Industrial Power Systems
  • High Power LED Lighting
  • Power Amplifiers

The LTC3786HMSE#PBF from Analog Devices Inc. is a testament to the company's commitment to providing innovative power management solutions that meet the evolving needs of modern electronic systems. With its robust design and versatile features, this synchronous step-up DC/DC controller is poised to deliver exceptional performance and reliability for a wide array of demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.0498 $81.0498
2+ $66.5026 $133.0052
3+ $64.4247 $193.2741
4+ $62.3457 $249.3828
5+ $60.2679 $301.3395
7+ $54.0332 $378.2324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess