EN
  • EN
  • DE

LT1965EMS8E-2.5

Part No LT1965EMS8E-2.5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 1.1A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.1A 8-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924092-LT1965EMS8E-2.5
Ultra Librarian 3D Model Ultra Librarian LT1965EMS8E-2.5 CAD Model

Description

Product Overview: LT1965EMS8E-2.5 from Analog Devices Inc.

The LT1965EMS8E-2.5, manufactured by Analog Devices Inc., is a high-performance low dropout linear regulator (LDO) that offers exceptional power supply solutions for a wide range of applications. This LDO is designed to provide a fixed output voltage of 2.5V with an impressive dropout voltage and load regulation, ensuring a stable and reliable power source for sensitive electronic circuits.

Key Features:

  • Low Dropout Voltage: The LT1965EMS8E-2.5 features a low dropout voltage, which allows it to maintain a stable output even when the input-to-output voltage differential is minimal. This makes it ideal for battery-powered devices where maximizing the usage of available voltage is crucial.
  • High Output Current: Capable of delivering up to 1.1A of continuous output current, this LDO can power a wide variety of components, from microcontrollers to analog devices, without compromising performance.
  • Excellent Load Regulation: With its superior load regulation characteristics, the output voltage remains constant despite changes in the load. This ensures reliable operation of the end application under varying conditions.
  • Stable with Low ESR Capacitors: The LT1965EMS8E-2.5 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum capacitors. This feature allows for the use of smaller, more reliable, and cost-effective capacitors.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating, ensuring long-term reliability.
  • Adjustable Soft-Start Function: This LDO comes with an adjustable soft-start function that can be used to limit inrush current during startup, providing additional protection to sensitive downstream components.

Applications:

The LT1965EMS8E-2.5 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor and microcontroller supplies
  • Communication devices
  • Power supplies for DSPs and FPGAs
  • Medical devices
  • Automotive power systems

With its robust feature set and reliable performance, the LT1965EMS8E-2.5 from Analog Devices Inc. is an excellent choice for designers seeking a high-quality power management solution.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5224 $52.6568
17+ $6.1723 $104.9291
26+ $5.9794 $155.4644
35+ $5.7865 $202.5275
45+ $5.5936 $251.7120
60+ $5.0150 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess