EN
  • EN
  • DE

LTC3803HS6-3#TRMPBF

Part No LTC3803HS6-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6  /  Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5.7V ~ 8V
Frequency - Switching 300kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC3803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1072410-LTC3803HS6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3803HS6-3#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3803HS6-3#TRMPBF

The LTC3803HS6-3#TRMPBF is a high-performance, constant-frequency, current mode PWM controller designed by Analog Devices Inc. for power supply applications. This compact and efficient controller operates at a fixed frequency of 200kHz which provides a predictable noise spectrum, making it an ideal choice for noise-sensitive applications. Crafted with precision, the LTC3803HS6-3#TRMPBF is housed in a small TSOT-23 package, perfect for space-constrained designs.

This advanced PWM controller is tailored for step-down (buck) converters, but its versatility allows it to be used in various topologies such as boost converters, inverting power supplies, and more. The LTC3803HS6-3#TRMPBF is designed to work with a wide range of input voltages, from 4V to 60V, which enables its use in a broad array of power systems, from battery-powered devices to industrial power supplies.

The device features a low start-up voltage of just 100mV, and an operating quiescent current of only 70µA, which significantly enhances the efficiency of the overall power supply, especially in battery-operated systems where power conservation is critical. Furthermore, the LTC3803HS6-3#TRMPBF includes an undervoltage lockout (UVLO) feature that ensures reliable operation by shutting down the controller when the input voltage falls below a predefined threshold.

With its robust design, the LTC3803HS6-3#TRMPBF provides excellent protection features, including cycle-by-cycle current limit and thermal shutdown, safeguarding the controller and the power system from over-current and over-temperature conditions. The device's current mode operation delivers fast transient response and excellent loop stability.

For designers looking for a reliable and high-performing PWM controller, the LTC3803HS6-3#TRMPBF from Analog Devices Inc. is an outstanding choice. Its combination of features, efficiency, and compactness makes it well-suited for a wide range of applications, including telecom power supplies, portable devices, and distributed power systems.

Whether you're designing a new power system or upgrading an existing one, the LTC3803HS6-3#TRMPBF provides the performance and reliability that is synonymous with Analog Devices' products, ensuring that your power supplies operate efficiently and effectively.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess