EN
  • EN
  • DE

LTC3829IFE#PBF

Part No LTC3829IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series PolyPhase®
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 3
Output Phases 3
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 250kHz ~ 770kHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-TSSOP-EP
Base Product Number LTC3829
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 747000-LTC3829IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3829IFE#PBF CAD Model

Description

Analog Devices Inc. LTC3829IFE#PBF

The LTC3829IFE#PBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc. that caters to the demanding needs of modern electronics. It is designed to drive dual N-channel MOSFETs in a phase-locked, synchronous rectification topology, ensuring efficient power conversion with reduced heat dissipation. This makes it an ideal choice for applications requiring precise voltage regulation and high efficiency across a wide input voltage range.

One of the standout features of the LTC3829IFE#PBF is its PolyPhase® operation, which allows multiple controllers to operate out of phase, thereby reducing the input and output ripple and allowing for the use of smaller and lower cost capacitors and inductors. This feature is particularly beneficial in space-constrained applications where component size and cost are critical considerations.

The device offers a wide input voltage range of 4.5V to 38V, making it versatile for various applications, including industrial, automotive, and telecommunications systems. With its ability to produce an output voltage from 0.6V to 5.5V, the LTC3829IFE#PBF can power a broad range of low-voltage circuits, from the latest microprocessors to general-purpose analog circuits.

Additional features of the LTC3829IFE#PBF include a powerful 1.1Ω onboard gate drivers, an adjustable operating frequency from 250kHz to 780kHz (which can be synchronized to an external clock), and a phase-lockable frequency of up to 750kHz. Its current mode operation provides excellent transient response and cycle-by-cycle current limiting, which is further enhanced with a foldback current limit for additional protection.

For monitoring and protection, the LTC3829IFE#PBF includes output overvoltage protection, power good signaling, and an onboard LDO for IC power and driver supply. The device is housed in a 28-lead TSSOP package with an exposed pad for enhanced thermal performance, ensuring reliable operation even in thermally challenging environments.

In summary, the LTC3829IFE#PBF is a robust and feature-rich controller from Analog Devices Inc. that offers precision, efficiency, and flexibility for a wide array of power management applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess