EN
  • EN
  • DE

LTC3834IFE#TRPBF

Part No LTC3834IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 36V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-TSSOP-EP
Family Name LTC3834
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879731-LTC3834IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3834IFE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3834IFE#TRPBF High-Performance DC/DC Controller

The LTC3834IFE#TRPBF is a cutting-edge, high-performance step-down switching regulator controller from Analog Devices Inc., designed to manage power with precision and efficiency. This component is part of a family of monolithic synchronous buck regulator controllers that provide a compact, high-efficiency solution for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3834IFE#TRPBF operates with an input voltage range from 4V to 36V, making it versatile for various power supply scenarios.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 250kHz to 750kHz, allowing for a balance between efficiency and component size.
  • Powerful Output: This device can produce an output voltage as low as 0.8V, which is essential for low-voltage power supplies in modern electronics.
  • High Efficiency: With its integrated synchronous rectification and low dropout operation, the LTC3834IFE#TRPBF ensures high efficiency across a range of load conditions.
  • Robust Protection Features: The controller includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system from various fault conditions.
  • Thermal Performance: The LTC3834IFE#TRPBF is offered in a thermally enhanced TSSOP-16 package, providing excellent thermal performance in a compact footprint.

Applications:

  • Telecommunication Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Computing Power Supplies
  • High-Density Distributed Power Systems

The LTC3834IFE#TRPBF is designed to work with N-channel MOSFETs and features a constant frequency, current mode architecture, which allows for stable operation over a wide range of supply and output voltages. The device is available in a lead-free package, which is RoHS compliant and suitable for environmentally sensitive applications. With its advanced features and robust design, the LTC3834IFE#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in their next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess