EN
  • EN
  • DE

LTC3835EDHC-1#TRPBF

Part No LTC3835EDHC-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16-DFN  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-DFN (5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4V ~ 36V
Frequency - Switching 250kHz ~ 530kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Base Product Number LTC3835
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1018467-LTC3835EDHC-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3835EDHC-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3835EDHC-1#TRPBF Overview

The LTC3835EDHC-1#TRPBF from Analog Devices Inc. is a high-performance, synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages. It is a part of the LTC3835 series and comes in a compact, 16-lead DFN package, offering robust power management solutions for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The device can handle a wide input voltage range, typically from 4V to 36V, making it versatile for various power supply designs.
  • Powerful Output: It is capable of delivering a continuous output current up to several tens of amperes with the use of external MOSFETs, depending on the application's thermal conditions and the MOSFETs' specifications.
  • Adjustable Operating Frequency: With an operating frequency that can be set from 250kHz to 750kHz or can be synchronized to an external clock, this controller offers flexibility in optimizing the size of external components and avoiding critical noise-sensitive frequency bands.
  • OPTI-LOOP® Compensation: The LTC3835 features OPTI-LOOP compensation, allowing the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Current Mode Operation: The current mode operation provides excellent line and load transient response.
  • Robust Protection Features: It includes overvoltage protection, foldback current limiting, and an onboard LDO for IC power and gate drive.

Applications

The LTC3835EDHC-1#TRPBF is suitable for a variety of applications that require high efficiency and precision power regulation, such as:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Power Systems
  • High-Density Distributed Power Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to high quality and reliability. The LTC3835EDHC-1#TRPBF is built to meet these standards, ensuring stable and reliable performance in demanding environments. The device also features thermal protection and is designed to meet regulatory requirements, which helps to ensure a long operational lifespan.

Whether you are designing a new power system or upgrading an existing one, the LTC3835EDHC-1#TRPBF offers a powerful and flexible solution that can meet the needs of a wide range of power management applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1348 $56.5392
9+ $11.5978 $104.3802
14+ $11.2354 $157.2956
19+ $10.8730 $206.5870
24+ $10.5105 $252.2520
32+ $9.4232 $301.5424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess