EN
  • EN
  • DE

LTC3835EFE#TRPBF

Part No LTC3835EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 36V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-TSSOP-EP
Family Name LTC3835
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879733-LTC3835EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3835EFE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3835EFE#TRPBF

The LTC3835EFE#TRPBF is a high-performance step-down switching regulator controller from Analog Devices Inc., designed to manage power supplies in a wide range of electronic applications. This advanced component is engineered to provide precise voltage regulation, efficient power conversion, and exceptional system reliability. It is particularly suitable for systems that require a compact, high-efficiency power management solution.

This controller operates over a wide input voltage range, making it versatile for use in environments with varying power supplies. It uses a constant frequency, current mode architecture, which enables fast transient response and excellent loop stability. The LTC3835EFE#TRPBF is capable of driving a high-power external MOSFET, allowing it to handle significant power levels and making it an ideal choice for high-density power applications.

One of the key features of the LTC3835EFE#TRPBF is its programmable operating frequency, which can be set from 250kHz to 750kHz with an external resistor or synchronized to an external clock. This flexibility allows designers to optimize the controller for their specific application, balancing efficiency and component size. The device also includes a powerful 1.1 Ohm gate driver, which ensures that the external MOSFETs are driven effectively for optimal performance.

The LTC3835EFE#TRPBF includes a range of protective features to ensure the safety and longevity of the power system. These include overvoltage protection, undervoltage lockout, and thermal shutdown. Additionally, the device features soft-start capability, which limits inrush current during startup and reduces stress on the power supply components.

With its thermally enhanced TSSOP-20 package, the LTC3835EFE#TRPBF ensures efficient heat dissipation, which is critical in maintaining performance and reliability in thermally challenging environments. This product is RoHS compliant and is available in tape and reel packaging for use in automated manufacturing processes, making it a convenient choice for mass production.

In summary, the LTC3835EFE#TRPBF from Analog Devices Inc. is a sophisticated and reliable solution for designers looking to implement a high-efficiency, adjustable, and robust power management system in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,037 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess