EN
  • EN
  • DE

LTC3838IUHF#TRPBF

Part No LTC3838IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series PolyPhase®
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3838
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879739-LTC3838IUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3838IUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC3838IUHF#TRPBF Dual Output Synchronous Step-Down DC/DC Controller

The LTC3838IUHF#TRPBF is a high-performance, dual output synchronous step-down DC/DC controller from Analog Devices Inc. that is designed to drive all N-channel power MOSFET stages in a space-efficient manner. Its advanced design is optimized for regulating output voltages from 0.6V to 5.5V, making it an ideal solution for a wide range of power supply applications that demand high efficiency, precision, and reliability.

This sophisticated controller operates over an input voltage range of 4.5V to 24V, which allows it to be used in systems with varying input supplies, including those found in automotive, industrial, and telecommunication environments. The LTC3838IUHF#TRPBF employs a constant frequency current mode architecture, which provides fast transient response and excellent loop stability.

One of the standout features of the LTC3838IUHF#TRPBF is its PolyPhase® operation, which enables multiple ICs to be connected in parallel to achieve higher output current with accurate phase-to-phase current sharing. This feature is particularly beneficial in applications requiring high current outputs while maintaining a compact footprint.

The device also boasts a differential output voltage sensing capability, which enhances the accuracy of the output voltage regulation in the presence of IR drops along the PCB traces. This ensures that the voltage supplied to the load is consistent and within the desired specifications. Furthermore, the LTC3838IUHF#TRPBF includes programmable soft-start, a feature that limits the inrush current during startup, thereby reducing stress on the power supply components.

For protection and reliability, the LTC3838IUHF#TRPBF incorporates a range of safety features including overvoltage protection, overcurrent protection, and thermal shutdown. The device is available in a 38-lead QFN package, which is designed to minimize solution footprint while allowing for efficient heat dissipation.

With its robust feature set and flexible design, the LTC3838IUHF#TRPBF from Analog Devices Inc. is a versatile choice for engineers looking to develop high-efficiency, dual output power supplies that can meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess