EN
  • EN
  • DE

LTC3851AHMSE#PBF

Part No LTC3851AHMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16MSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 38V
Frequency - Switching 235kHz ~ 750kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3851
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879744-LTC3851AHMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3851AHMSE#PBF CAD Model

Description

Product Overview: LTC3851AHMSE#PBF

The LTC3851AHMSE#PBF from Analog Devices Inc. is a high-performance, synchronous step-down switching regulator controller that provides a compact, efficient, and versatile solution for a wide range of power supply applications. This advanced controller is designed to drive N-channel MOSFETs in a synchronous rectified topology, delivering low output voltages with high efficiency.

Key Features

  • Versatile Input Voltage Range: The device can operate from a 4.5V to 24V input supply, catering to a broad spectrum of power sources, from intermediate bus voltages to battery-powered systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a wide range of output voltages suitable for modern low-voltage, high-current applications.
  • High Efficiency: With its synchronous operation, the LTC3851AHMSE#PBF can achieve efficiency as high as 95%, reducing heat dissipation and improving system reliability.
  • Powerful Drive Capability: The controller can drive top and bottom N-channel MOSFETs, providing powerful output capabilities suitable for a variety of demanding applications.
  • Robust Thermal Performance: The LTC3851AHMSE#PBF is offered in thermally efficient MSOP-16 and 4x4mm QFN-24 packages, ensuring reliable operation even in thermally challenging environments.
  • Programmable Frequency: The switching frequency is programmable from 250kHz to 2.25MHz, enabling optimization between efficiency and component size.
  • Phase-Lockable Frequency: The switching frequency can be synchronized to an external clock for noise-sensitive applications requiring a fixed frequency.

Applications

The LTC3851AHMSE#PBF is ideal for a variety of applications, including:

  • Datacom and Telecom Systems
  • Industrial and Automotive Electronics
  • Point of Load Power Supplies
  • Battery-Powered Equipment
  • High-Density Distributed Power Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3851AHMSE#PBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance.

Ordering Information

The LTC3851AHMSE#PBF is available in a lead-free, RoHS-compliant package, ensuring compatibility with modern environmental standards. For detailed product specifications and ordering information, please refer to the official Analog Devices Inc. datasheet or contact their sales team.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $4.0465

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3007 $61.2028
8+ $12.5544 $100.4352
13+ $12.1621 $158.1073
17+ $11.7698 $200.0866
22+ $11.3774 $250.3028
30+ $10.2005 $306.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess