EN
  • EN
  • DE

LTC3851IMSE#TRPBF

Part No LTC3851IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 38V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LTC3851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879747-LTC3851IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3851IMSE#TRPBF CAD Model

Description

Product Overview: LTC3851IMSE#TRPBF from Analog Devices Inc.

The LTC3851IMSE#TRPBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc., designed to deliver precision voltage regulation in a variety of applications. This advanced controller operates over a wide input voltage range and is capable of driving dual N-channel MOSFETs, making it an ideal choice for high-efficiency power conversion.

Key Features

  • Wide Input Voltage Range: This device is capable of operating over a broad input voltage range, accommodating various supply voltages and ensuring compatibility with a wide array of power sources.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 250kHz to 2.25MHz, allowing for flexibility in design and optimization of component sizes.
  • High Efficiency: The LTC3851IMSE#TRPBF is designed for maximum efficiency, which is critical for reducing heat generation and improving system reliability.
  • Current Mode Operation: The current mode operation provides excellent transient response and cycle-by-cycle current limiting for enhanced performance and protection.
  • Phase-Lockable Frequency: It can be synchronized to an external clock, ensuring noise-sensitive applications can minimize interference.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system under various fault conditions.

Applications

The LTC3851IMSE#TRPBF is versatile and can be used in a multitude of applications, including:

  • Telecommunications
  • Networking equipment
  • Servers and data storage systems
  • Industrial systems
  • Automotive power systems

Package and Quality

Encased in a compact MSOP-16 package, the LTC3851IMSE#TRPBF is designed for space-constrained applications. It is provided in tape and reel packaging, suitable for automated assembly processes, and is RoHS compliant, adhering to environmental standards. With its robust design and comprehensive protection features, this product from Analog Devices Inc. is a reliable choice for your power management needs.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess