EN
  • EN
  • DE

LTC3853MPUJ#PBF

Part No LTC3853MPUJ#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40QFN  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 4.5V ~ 24V
Frequency - Switching 250kHz ~ 750kHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LTC3853
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 61
Win Source Part Number 1219572-LTC3853MPUJ#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3853MPUJ#PBF CAD Model

Description

Product Overview: LTC3853MPUJ#PBF from Analog Devices Inc.

The LTC3853MPUJ#PBF is a high-performance, triple-output synchronous step-down switching regulator controller from Analog Devices Inc., a renowned leader in the design and manufacture of integrated circuits and semiconductor products. This advanced controller is engineered to drive all N-channel power MOSFET stages, which makes it a versatile choice for a wide range of power supply applications.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 38V, making it suitable for a variety of applications, including those that require a wide input range due to fluctuations in supply.
  • Triple Output Channels: It has three output channels that can be independently adjusted, providing flexibility for different voltage requirements within the same system.
  • High Efficiency: The LTC3853MPUJ#PBF uses a constant frequency current mode architecture, which, along with its ability to drive N-channel MOSFETs, ensures high efficiency in power conversion.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, which safeguards the device and the system from various fault conditions.
  • Adjustable Operating Frequency: The switching frequency is adjustable from 250kHz to 750kHz, allowing designers to optimize the size of the components and performance for specific applications.
  • Phase-Lockable Frequency: Its frequency can be locked to an external clock for noise-sensitive applications, ensuring minimal disturbance in the system.

Applications

The LTC3853MPUJ#PBF is ideal for a broad range of applications, including:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Automotive Power Systems
  • Distributed Power Systems
  • Datacom and Storage Systems

With its robust feature set and high reliability, the LTC3853MPUJ#PBF from Analog Devices Inc. is a top-tier solution for designers looking to implement a high-efficiency, multi-output power supply in their next project. Its performance and versatility make it an excellent choice for ensuring stable and reliable power delivery in complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess