EN
  • EN
  • DE

MAX16983GUB/V+T

Part No MAX16983GUB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC USB PROTECTOR AUTO HS UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX16983
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482404-MAX16983GUB/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16983GUB/V+T CAD Model

Description

Maxim Integrated's MAX16983GUB/V+T Automotive Step-Down Converter

The MAX16983GUB/V+T is a high-efficiency, automotive-grade step-down converter designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and robust integrated circuit is specifically engineered to address the demanding power requirements of automotive applications, ensuring reliable performance in a variety of vehicular environments.

The device features a wide input voltage range of 3.5V to 36V, making it suitable for use in environments with fluctuating power supplies, such as those encountered in automotive power systems. This flexibility allows the MAX16983GUB/V+T to maintain a stable output even during cold-crank and stop-start conditions, which are common challenges in modern vehicles.

With its integrated high-voltage switch, the MAX16983GUB/V+T offers a fixed 5V output voltage, delivering up to 1A of continuous current. The high level of integration results in a reduction of external components, thereby simplifying the design and minimizing the footprint on the PCB. This makes it an ideal choice for space-constrained automotive applications, including infotainment systems, navigation units, and advanced driver-assistance systems (ADAS).

Built with automotive applications in mind, the MAX16983GUB/V+T includes features such as overcurrent protection, thermal shutdown, and a spread-spectrum option for reduced electromagnetic interference (EMI), which is critical for meeting stringent automotive EMI regulations. Additionally, the device is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability and performance.

The device is offered in a compact, 10-pin uMAX package, which is not only space-efficient but also provides excellent thermal performance. This packaging, combined with its wide operating temperature range of -40°C to +125°C, ensures that the MAX16983GUB/V+T can withstand the extreme conditions often found in automotive environments.

In summary, Maxim Integrated's MAX16983GUB/V+T is a versatile and reliable solution for automotive power management, offering high efficiency, robust protection features, and compliance with automotive standards, all in a compact form factor that is ideal for the next generation of automotive electronics.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6990 $59.4650
85+ $1.3941 $118.4985
130+ $1.3514 $175.6820
180+ $1.3075 $235.3500
230+ $1.2636 $290.6280
310+ $1.1331 $351.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess