EN
  • EN
  • DE

LTC3856EUH#PBF

Part No LTC3856EUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dp-Swreg/Controller Polyphase, Synchronous Regulator Step Down Controller With Diffamp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Duty Cycle 94 %
Max Frequency 850 kHz
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 32
Output Current 25 A
Output Voltage 5 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1072431-LTC3856EUH#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3856EUH#PBF CAD Model

Description

Analog Devices Inc. LTC3856EUH#PBF

The LTC3856EUH#PBF is a high-performance, dual-output synchronous step-down switching regulator controller manufactured by Analog Devices Inc. This advanced component is designed to drive all N-channel power MOSFET stages, which makes it a versatile solution for a wide range of power supply applications. It is particularly well-suited for systems that require a compact, high-efficiency, and reliable power management solution.

The LTC3856EUH#PBF operates over an input voltage range of 4.5V to 38V, making it ideal for regulating power from a variety of sources, including 12V or 24V rails and 5V intermediate bus systems. Its output voltage can be set from 0.8V to 24V, which allows for flexibility in powering different circuits that require different voltage levels.

This component features a powerful 1.1Ω onboard gate drivers, which provides the capability to drive large power MOSFETs, thus ensuring efficient power conversion with minimal heat generation. The LTC3856EUH#PBF also offers a differential output voltage sensing for improved regulation accuracy, which is critical in precision applications.

The device incorporates a phase-lockable frequency of 75kHz to 850kHz, or it can be synchronized to an external clock ranging from 50kHz to 750kHz. This flexibility in frequency control helps to optimize efficiency and provides noise-sensitive applications with the ability to avoid critical frequency bands.

Furthermore, the LTC3856EUH#PBF is equipped with a range of protective features that enhance system reliability. These include overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown, ensuring that the device and the systems it powers are safeguarded against a variety of fault conditions.

For ease of use, the LTC3856EUH#PBF is available in a compact 5mm x 5mm QFN package, which is suitable for space-constrained applications. With its robust feature set and flexible design, the LTC3856EUH#PBF from Analog Devices Inc. is an excellent choice for designing efficient, high-performance power systems in the industrial, automotive, telecommunications, and computing sectors.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2713 $61.0852
8+ $12.5303 $100.2424
13+ $12.1387 $157.8031
18+ $11.7472 $211.4496
23+ $11.3556 $261.1788
30+ $10.1809 $305.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,003 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess