EN
  • EN
  • DE

LTC3859AIUHF#PBF

Part No LTC3859AIUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buck, Buck-Boost, SEPIC Regulator Positive Output Step-Down, Step-Up/Step-Down - DC-DC Controller IC 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 4.5V ~ 38V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3859
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3859AIUHFPBF, -2735-LTC3859AIUHF#PBF
Quantity per package 52
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879754-LTC3859AIUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3859AIUHF#PBF CAD Model

Description

Analog Devices Inc. LTC3859AIUHF#PBF Triple Output Synchronous Step-Down Controller

The LTC3859AIUHF#PBF is a high-performance, triple output synchronous step-down switching regulator controller manufactured by Analog Devices Inc. This versatile component is designed to cater to a wide range of power supply applications, including distributed power systems, industrial controls, and automotive systems. Its robust design ensures reliable operation even under harsh conditions, making it an ideal choice for demanding applications.

Featuring a wide input voltage range from 4.5V to 38V, the LTC3859AIUHF#PBF can manage a variety of input sources, from single-cell Li-Ion batteries to intermediate bus voltages. It can produce three independent output voltages, which are adjustable from 0.8V up to 24V, catering to the needs of modern multi-rail systems. The integrated synchronous rectification enables high efficiency and reduced heat dissipation, which is crucial for maintaining performance in thermally challenging environments.

The LTC3859AIUHF#PBF employs a constant frequency current mode architecture, providing fast transient response and excellent loop stability. The phase-lockable frequency ranges from 250kHz to 770kHz, with the ability to synchronize to an external clock, allowing for noise-sensitive applications to avoid critical frequency bands. Additionally, the device features selectable continuous or discontinuous operation, which helps optimize efficiency depending on load conditions.

Protection features of the LTC3859AIUHF#PBF include overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of both the regulator and the system it powers. The device also has a power good signal for each channel, which provides a reliable indication of system status and allows for sequencing of downstream converters.

Available in a compact 38-lead QFN package, the LTC3859AIUHF#PBF is designed to minimize footprint and simplify layout in space-constrained applications. Its operating temperature range of -40°C to 125°C ensures that it can withstand extreme environmental conditions, making it suitable for automotive and industrial applications that require high reliability and performance.

With its advanced features and robust design, the LTC3859AIUHF#PBF by Analog Devices Inc. is a comprehensive solution for complex power management challenges in a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess