EN
  • EN
  • DE

LTC3859ALIUHF#TRPBF

Part No LTC3859ALIUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buck, Buck-Boost, SEPIC Regulator Positive Output Step-Down, Step-Up/Step-Down - DC-DC Controller IC 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.5V ~ 38V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3859
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879757-LTC3859ALIUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3859ALIUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC3859ALIUHF#TRPBF Triple Output Synchronous Step-Down Controller

The LTC3859ALIUHF#TRPBF is a high-performance triple output synchronous step-down switching regulator controller designed by Analog Devices Inc. It offers a compact and efficient solution for applications requiring multiple voltage rails with high current capabilities. This advanced controller is particularly suitable for use in automotive, industrial, and high-density power systems that demand reliability and precision.

Featuring a wide input voltage range from 4.5V to 38V, the LTC3859ALIUHF#TRPBF is capable of operating from a variety of input sources including unregulated rectified mains, 12V or 24V lead-acid batteries, and distributed power supplies. Its output voltage is adjustable down to 0.8V, allowing for a broad range of applications and the flexibility to meet the needs of modern low-voltage electronics.

This device integrates three synchronous step-down channels that can deliver output currents of several amperes, depending on the external components and thermal management. The synchronous operation provides improved efficiency by minimizing diode losses and allows the use of smaller inductors and capacitors, leading to a more compact PCB layout.

The LTC3859ALIUHF#TRPBF offers a plethora of features including differential output voltage sensing for improved accuracy, adjustable soft-start to control inrush current, and a selectable fixed frequency from 250kHz to 780kHz which can also be synchronized to an external clock. It also includes a phase-lockable frequency (75kHz to 850kHz) for noise-sensitive applications. With its current mode operation and powerful 1.1Ω on-chip MOSFET gate drivers, it provides stable operation with a wide variety of external components.

Safety and protection features are paramount in the design of this controller. It includes overvoltage protection, undervoltage lockout, and thermal shutdown to ensure the longevity and stable operation of the end application. Additionally, the LTC3859ALIUHF#TRPBF is offered in a 38-lead QFN package, which ensures a minimal footprint on the PCB while allowing for efficient heat dissipation.

Overall, the LTC3859ALIUHF#TRPBF from Analog Devices Inc. is an excellent choice for designers looking for a versatile, high-performance power management solution that can meet the stringent requirements of complex multi-rail power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess