EN
  • EN
  • DE

LTC3862EGN-1

Part No LTC3862EGN-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001046-LTC3862EGN-1
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 2
Ultra Librarian 3D Model Ultra Librarian LTC3862EGN-1 CAD Model

Description

Analog Devices Inc. LTC3862EGN-1 Overview

The LTC3862EGN-1 is a high-performance, step-up DC/DC controller designed by Analog Devices Inc., a renowned leader in the field of high-performance analog integration. This controller is specifically engineered to drive an external MOSFET, enabling the design of boost converters with high power efficiency and accuracy. Its versatile design makes it an ideal choice for a wide range of applications, including telecommunications, automotive systems, industrial controls, and portable devices that require a stable and efficient power supply.

Key Features

  • Wide Input Voltage Range: The LTC3862EGN-1 operates over an extensive input voltage range, accommodating various power sources from batteries to industrial power rails.
  • Adjustable Switching Frequency: With the capability to adjust the switching frequency from 50kHz to 900kHz, designers have the flexibility to optimize the size and response of the power supply.
  • High-Efficiency Operation: The device is designed for high-efficiency power conversion, which is crucial for reducing heat generation and improving system reliability.
  • Phase-Lockable Frequency: It has a phase-lockable frequency of 75kHz to 850kHz, allowing for synchronization with an external clock to minimize system interference.
  • Robust Protection Features: The LTC3862EGN-1 includes overvoltage, overcurrent, and over-temperature protection, ensuring the longevity and safety of the power system.

Applications

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial and Medical Equipment
  • High Power Battery-Operated Devices

Quality and Reliability

Analog Devices Inc. is committed to delivering products with the highest standards of quality and reliability. The LTC3862EGN-1 is no exception, built to meet the rigorous demands of various high-performance applications. Its robust design ensures consistent performance and longevity, even in the most challenging environments.

Packaging and Availability

The LTC3862EGN-1 is available in a 16-lead SSOP package, offering a compact solution without compromising on power and functionality. For design flexibility and ease of integration, this product is supported by comprehensive technical documentation, including datasheets, reference designs, and application notes. Analog Devices Inc. provides full customer support to assist with design-in processes and ensure smooth implementation.

With its advanced features and reliable performance, the LTC3862EGN-1 stands out as a superior choice for designers seeking an efficient and versatile step-up DC/DC controller.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,208 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess